Panasonic 20SEP100MX Polymer Capacitor
Panasonic 20SEP100MX Polymer Capacitor
Panasonic 20SEP100MX Polymer Capacitor
Win Source Part Number: 1359586-20SEP100MX
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: Panasonic Electronic Components
Series: OS-CON™, SEP
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Base Product Number: 20SEP
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 35mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 128.5 mA @ 120 Hz
Ripple Current @ High Frequency: 2.57 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.315" (8.00mm)
ECCN: EAR99
Cap Aluminum Polymer 100uF 20VDC 20% (10 X 8mm) Radial 5mm 0.035 Ohm 2570mA 3000h 105°C Bag Product overview: 20SEP100MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 0.035 Ohm, 2570mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 0.035 Ohm, 2570mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP100MX can be used for catalog matching and distributor lookup.
CAP ALUM POLY 100UF 20% 20V T/H
CAPACITOR, ALU ELEC, POLYMER, 100UF, 20V, RAD, CAPACITANCE:100F, VOLTAGE RATING:20V, AE CAPACITOR CASE:RADIAL LEADED, PRODUCT RANGE:OS-CON SEP SERIES, ESR:0.035OHM, LIFETIME @ TEMPERATURE:3000 HOURS @ 105C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY 100UF 20% 20V T/H
CAP ALUM POLY 100UF 20% 20V T/H
CAP, ALU ELEC, POLYMER, 100UF, 20V, RAD; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:Radial Leaded; ESR:0.035ohm; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7886968P | 9233041 | 1359586-20SEP100MX | 69-20SEP100MX | 20SEP100MX | 87491499 | 20SEP100MX | 20SEP100MX | 87Y6103 |
| Product Name | Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | 100uF 0.035 Ohm 2570mA Capacitor | Aluminum - Polymer Capacitors | Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 100Uf, 20V, Rad; Capacitance Panasonic |
| RoHS Compliant | Yes | Yes | Yes | Yes | |||||
| Electrostatic Capacitors | Polymer | Polymer | |||||||
| Capacitance Range | 100 microF | 100 microF | 1.00E8 microF | 100 microF | 1.00E8 microF | 100 microF | 100 microF | 100 microF | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | PC Pin | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |