CAP ALUM POLY 56UF 20% 10V SMD
CAP, ALU POLYMER, 56UF, 10V, RAD CAN; Capacitance:56µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes
CAP, ALU POLYMER, 56UF, 10V, RAD CAN; Capacitance:56µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes
CAPACITOR, POLYMER, 56UF, 10V, RADIAL, SMD, 105C, 6.3X5MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY 56UF 20% 10V SMD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 10SVPB56M | 70AC7301 | 136868672 | 10SVPB56M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Polymer, 56Uf, 10V, Rad Can; Capacitance Panasonic | Capacitor | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Technology | Single-Layer | |||
| Applications | General Purpose; General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |