Axial lead aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking, rated for 50 WVDC with a capacitance of 10 µF, ±20% tolerance. Operates from -40°C to +85°C with a maximum RMS ripple current of 220 mA at 120 Hz and +20°C, and a maximum ESR of 1.9894 Ω at 120 Hz and +20°C. Mounted in a 8x16 mm dimensional package. Rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Shelf life and load life specifications maintain capacitance change within 20%, dissipation factor under 200% of maximum, and leakage current under 100% of maximum. Capacitance and ripple current derating factors apply per frequency and temperature tables provided.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
100µF 50V Aluminum Electrolytic Capacitors Axial, Can 1.9894Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 100µF 50V
ILLINOIS CAPACITOR 107TTA050M ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 50V, 20%, AXIAL
CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 100UF, 50V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 100UF 20% 50V AXIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Utmel Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107TTA050M | 107TTA050M | 1572-1050-ND | 2002-107TTA050M | 373-107TTA050M | 34548973 | 107TTA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | ILLINOIS CAPACITOR 107TTA050M ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 50V, 20%, AXIAL | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |