10µF 50V Aluminum Electrolytic Capacitors Axial, Can 19.8944Ohm @ 120Hz 2000 Hrs @ 85°C
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 19.8944Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 10µF 50V
Aluminum Electrolytic Capacitors - Axial Leaded 10uF 50 Volts 20%
CAPACITOR, AXIAL, ELECTROLYTIC, 10UF, 50V, 5X13 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 10UF 20% 50V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1572-1247-1-ND | 2002-106TTA050MSD | 106TTA050MSD | 19022062 | 106TTA050MSD |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Axial Leaded | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |