470µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 200V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, KXW Series, 470 - F, - 20%, 200 V, 18 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 470UF 20% 200V RADIAL
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 470UF, 200V, 20%, LS 7.5MM, 105C, 18X40 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-200KXW470MEFC18X40-ND | 39T8649 | 39K1547 | 200KXW470MEFC18X40 | 32252903 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 200V, 20%, Radial; Capacitance Rubycon | Aluminium Electrolytic Capacitor, Kxw Series, 470 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |