105TTA050M is a 1 µF, 50 WVDC axial lead aluminum electrolytic capacitor with a maximum ESR of 165.786 Ω at 120 Hz and +20°C, capable of handling 10 mA RMS ripple current. It measures 5 mm in diameter by 13 mm in length and operates within a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.13 at 120 Hz. It is rated for 2000 hours of load life at 85°C with rated voltage applied and conforms to the TTA series specifications for standard general-purpose use. The part uses a 1x 0.6 mm lead diameter.
1µF 50V Aluminum Electrolytic Capacitors Axial, Can 165.786Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1µF 50V
Capacitor;Aluminum Electrolytic;Cap 1 uF;Tol 20%;Vol-Rtg 50 VDC;Axial;5x12.5mm
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 1UF, 50V, 5X12 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1UF 20% 50V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Utmel Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105TTA050M | 1572-1279-ND | 2002-105TTA050M | 373-105TTA050M | 19017346 | 105TTA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor;Aluminum Electrolytic;Cap 1 uF;Tol 20%;Vol-Rtg 50 VDC;Axial;5x12.5mm | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |