The 159TTA025M is an axial lead aluminum electrolytic capacitor rated for 25 WVDC with a capacitance of 15,000 µF, housed in a 22x50 mm package. It has a maximum ESR of 0.0486 Ω at 120 Hz and 20°C and supports a maximum RMS ripple current of 3700 mA at +85°C. The capacitor operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as ≤0.04CV + 100 µA at rated voltage. The part complies with a shelf life of 1000 hours at 85°C with no voltage applied.
15000µF 25V Aluminum Electrolytic Capacitors Axial, Can 48.6mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 15000µF 25V
CAP ALUM 15000UF 20% 25V AXIAL
CAPACITOR, ELECTROLYTIC, AXIAL, 15000UF, 25 VDC, 20%, 25X51 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 159TTA025M | 159TTA025M-ND | 2002-159TTA025M | 159TTA025M | 108051264 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |