56µF Hermetically Sealed Tantalum Capacitors 6V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
PRICE/EA (MIN PURCH= 225) - CAPACITOR TANT, 56UF, 6V, AXIAL; CAPACITANCE:56 F; CAPACITANCE TOLERANCE:10%; VOLTAGE RATING:6V; CAPACITOR TERMINALS:AXIAL. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 56UF 10% 6V AXIAL
CAP TANT 56UF 10% 6V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Radwell International | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D566X9006B2B-ND | 3144-150D566X9006B2B | 18387796 | 150D566X9006B2B | 150D566X9006B2B |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 56 microF | 5.60E7 microF | 56 microF | 56 microF | |
| Capacitance Tolerance | 10 (+/- %) |