Kyocera Corporation Ceramic Capacitors 12062A302JAT2A

Description
3000pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
3000pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-9960-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-9960-2-ND
Ceramic Capacitors 478-9960-2-ND
3000pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3000pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-9960-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-9960-1-ND
Ceramic Capacitors 478-9960-1-ND
3000pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3000pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-9960-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-9960-6-ND
Ceramic Capacitors 478-9960-6-ND
3000pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3000pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor - 109301318 - Radwell International
Willingboro, NJ, United States
Capacitor
109301318
Capacitor 109301318
CAPACITOR, SURFACE MOUNT, CERAMIC 3000PF, 200V, CASE CODE, 3216. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SURFACE MOUNT, CERAMIC 3000PF, 200V, CASE CODE, 3216. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 478-9960-2-ND 478-9960-6-ND 109301318
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - M39014/021359 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details