Kyocera Corporation Ceramic Capacitors 18121C104KAT2A

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BR72A104KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A104KVCT-ND
Ceramic Capacitors 478-KGM43BR72A104KVCT-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A104KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A104KVDKR-ND
Ceramic Capacitors 478-KGM43BR72A104KVDKR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72A104KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72A104KVTR-ND
Ceramic Capacitors 478-KGM43BR72A104KVTR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor - 16048201 - Radwell International
Willingboro, NJ, United States
Capacitor
16048201
Capacitor 16048201
CAPACITOR, SMD, MLCC CERAMIC, .1UF, 100V, X7R, 20%, CASE SIZE 4532 1812. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, MLCC CERAMIC, .1UF, 100V, X7R, 20%, CASE SIZE 4532 1812. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 83H1696 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
83H1696
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 83H1696
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx - 94W2968 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx
94W2968
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1812; Capacitance Kyocera Avx 94W2968
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1812; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1812; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43BR72A104KVCT-ND 478-KGM43BR72A104KVDKR-ND 16048201 83H1696
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 1.81E9 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C472K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details