Vishay Precision Group Capacitor 192P104X9080

Description
FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 10%; SERIES:192P; VOLTAGE RATING:80V; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; TERMINATIO. FREE 2 YEAR RADWELL WARRANTY
Description
FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 10%; SERIES:192P; VOLTAGE RATING:80V; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; TERMINATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 18385555 - Radwell International
Willingboro, NJ, United States
Capacitor
18385555
Capacitor 18385555
FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 10%; SERIES:192P; VOLTAGE RATING:80V; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; TERMINATIO. FREE 2 YEAR RADWELL WARRANTY

FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 10%; SERIES:192P; VOLTAGE RATING:80V; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; TERMINATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 18385555
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details