Kyocera Corporation Ceramic Capacitors 18121C103KAT2A

Description
10000pF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43AR72A103KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR72A103KVDKR-ND
Ceramic Capacitors 478-KGM43AR72A103KVDKR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43AR72A103KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR72A103KVCT-ND
Ceramic Capacitors 478-KGM43AR72A103KVCT-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43AR72A103KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR72A103KVTR-ND
Ceramic Capacitors 478-KGM43AR72A103KVTR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor - 16048185 - Radwell International
Willingboro, NJ, United States
Capacitor
16048185
Capacitor 16048185
CAPACITOR, SMD, CERAMIC, .01UF, 100V, X7R, 10%, 1812. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, CERAMIC, .01UF, 100V, X7R, 10%, 1812. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor Ceramic 0.01Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J3097 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J3097
Capacitor Ceramic 0.01Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J3097
CAPACITOR CERAMIC 0.01UF 100V, X7R, 10%, 1812; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 100V, X7R, 10%, 1812; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43AR72A103KVDKR-ND 478-KGM43AR72A103KVCT-ND 16048185 56J3097
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Capacitor Ceramic 0.01Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details