Rubycon Corporation Aluminum Electrolytic Capacitors 200BXW470MEFR18X40

Description
CAP ALUM 200V POLAR
Request a Quote Datasheet
Description
CAP ALUM 200V POLAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-200BXW470MEFR18X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-200BXW470MEFR18X40-ND
Aluminum Electrolytic Capacitors 1189-200BXW470MEFR18X40-ND
CAP ALUM 200V POLAR

CAP ALUM 200V POLAR

Buy Now Datasheet
Capacitor - 107626537 - Radwell International
Willingboro, NJ, United States
Capacitor
107626537
Capacitor 107626537
CAP, 470ªF, 200V, 20%; CAPACITANCE:470ªF; VOLTAGE RATING:200V; PRODUCT RANGE:BXW SERIES; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; HEIGHT:40MM; OPERATING TEMPERATURE MIN:-40ªC;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 470ªF, 200V, 20%; CAPACITANCE:470ªF; VOLTAGE RATING:200V; PRODUCT RANGE:BXW SERIES; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; HEIGHT:40MM; OPERATING TEMPERATURE MIN:-40ªC;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 470Μf, 200V, 20% Rohs Compliant Rubycon - 93Y0343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 200V, 20% Rohs Compliant Rubycon
93Y0343
Cap, 470Μf, 200V, 20% Rohs Compliant Rubycon 93Y0343
CAP, 470µF, 200V, 20% ROHS COMPLIANT: YES

CAP, 470µF, 200V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-200BXW470MEFR18X40-ND 107626537 93Y0343
Product Name Aluminum Electrolytic Capacitors Capacitor Cap, 470Μf, 200V, 20% Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details