Aluminum electrolytic capacitor with a rated voltage of 50 VDC and capacitance of 100 µF, designed for extended life applications up to 105°C. Operates with a maximum RMS ripple current of 155 mA at 120 Hz and +105°C, and features an ESR of 1.989 Ω at 120 Hz and +20°C. Packaged in a cylindrical axial lead form measuring 8x16 mm. Rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Operating temperature range is -40°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 100µF 50V
100µF 50V Aluminum Electrolytic Capacitors Axial, Can 1.989Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Axial Leaded 100uF 50V 20% tol. ELECTROLYTIC
CAP ALUM 100UF 20% 50V AXIAL
CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 100UF, 50V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107TMA050M | 2002-107TMA050M | 107TMA050M-ND | 107TMA050M | 107TMA050M | 108092678 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Axial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |