Panasonic 16SVPG47M Polymer Capacitor
Panasonic 16SVPG47M Polymer Capacitor
Panasonic 16SVPG47M Polymer Capacitor
Aluminum Electrolytic Capacitor, Aluminum (wet) Product overview: 16SVPG47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVPG47M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1031953-16SVPG47M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPG
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 25mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): 875105445006; 20SVPS47M; APXG200ARA470ME61G; 875105344006; 20SVPA47M; PCF1D470MCL1GS;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P18930TR,P18930CT,P1
Base Product Number: 16SVPG
Ripple Current @ Low Frequency: 160 mA @ 120 Hz
Ripple Current @ High Frequency: 3.2 A @ 100 kHz
CAP ALUM POLY 47UF 20% 16V SMD
CAPACITOR, ALUMINUM POLYMER, 47UF, 16V, SMD, 20%, 5 X 4.4 MM. FREE 2 YEAR RADWELL WARRANTY
CAP, ALU POLYMER, 47UF, 16V, SMD; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, 47UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP ALUM POLY 47UF 20% 16V SMD
CAP ALUM POLY 47UF 20% 16V SMD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1793364 | 1799227P | 69-16SVPG47M | 1031953-16SVPG47M | 16SVPG47M | 87491419 | 86Y9801 | 66AH1798 | 16SVPG47M | 16SVPG47M |
| Product Name | Polymer Capacitors | Polymer Capacitors | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitor | Cap, Alu Polymer, 47Uf, 16V, Smd; Capacitance Panasonic | Cap, 47Uf, 16V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Features | Polarized | |||||||||
| Electrostatic Capacitors | Polymer | Polymer | ||||||||
| Capacitance Range | 47 microF | 4.70E7 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount |