Panasonic Through-Hole 20V 150uF Capacitor 20SEP150M

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 150uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 20SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 20V, 150uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 150uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 20SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 20V, 150uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 20V 150uF Capacitor
69-20SEP150M
Through-Hole 20V 150uF Capacitor 69-20SEP150M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 150uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 20SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 20V, 150uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP150M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 150uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 20SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 20V, 150uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-20SEP150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1331447-20SEP150M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1331447-20SEP150M
Capacitors - Aluminum - Polymer Capacitors 1331447-20SEP150M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331447-20SEP150M Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Bulk Type: Polymer Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 200 Mounting: Through Hole Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 20 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 20mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable HTSUS: 8532.22.0020 Other Part Number: P16307 Base Product Number: 20SEP RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 216 mA @ 120 Hz Ripple Current @ High Frequency: 4.32 A @ 100 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331447-20SEP150M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Bulk
Type: Polymer
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 20 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 20mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P16307
Base Product Number: 20SEP
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 216 mA @ 120 Hz
Ripple Current @ High Frequency: 4.32 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - 20SEP150M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
20SEP150M
Aluminum - Polymer Capacitors 20SEP150M
CAP ALUM POLY 150UF 20% 20V T/H

CAP ALUM POLY 150UF 20% 20V T/H

Supplier's Site Datasheet
Capacitor - 87491504 - Radwell International
Willingboro, NJ, United States
Capacitor
87491504
Capacitor 87491504
CAPACITOR, RADIAL, ALUMINUM POLYMER, 20V, 150UF, 105C, 10X13 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ALUMINUM POLYMER, 20V, 150UF, 105C, 10X13 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor, 150Uf, 20V, 20%, Radial; Capacitance Panasonic - 98W0433 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 20V, 20%, Radial; Capacitance Panasonic
98W0433
Aluminum Electrolytic Capacitor, 150Uf, 20V, 20%, Radial; Capacitance Panasonic 98W0433
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20V, 20%, RADIAL; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:-; ESR:0.02ohm; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC PinRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20V, 20%, RADIAL; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:-; ESR:0.02ohm; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 20SEP150M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
20SEP150M
Capacitors - Aluminum - Polymer Capacitors 20SEP150M
CAP ALUM POLY 150UF 20% 20V T/H

CAP ALUM POLY 150UF 20% 20V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 20SEP150M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
20SEP150M
Aluminum - Polymer Capacitors 20SEP150M
CAP ALUM POLY 150UF 20% 20V T/H

CAP ALUM POLY 150UF 20% 20V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-20SEP150M 1331447-20SEP150M 20SEP150M 87491504 98W0433 20SEP150M 20SEP150M
Product Name Through-Hole 20V 150uF Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitor Aluminum Electrolytic Capacitor, 150Uf, 20V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC PinRoHS Compliant: Yes Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.50E8 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers