The 107TTA350M is an axial lead aluminum electrolytic capacitor rated for 350 WVDC, with a capacitance of 100 µF, a maximum ESR of 3.316 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 460 mA at +85°C. It is housed in a cylindrical case measuring 18 mm in diameter and 41 mm in length. The operating temperature range is -40°C to +85°C, and it is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets the shelf life and load life criteria specified for the TTA series, including a dissipation factor and leakage current within defined limits after testing.
100µF 350V Aluminum Electrolytic Capacitors Axial, Can 3.316Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 100µF 350V
CAPACITOR ALUM ELEC 100UF, 350V, 20%, AXIAL
ILLINOIS CAPACITOR Components 107TTA350M
CAP ALUM 100UF 20% 350V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Utmel Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107TTA350M | 1572-1052-ND | 2002-107TTA350M | 373-107TTA350M | 107TTA350M | |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | CAPACITOR ALUM ELEC 100UF, 350V, 20%, AXIAL | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |