The 158X224 is a Type X2 metallized polyester suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.22 µF and a tolerance of ±20%. It features radial leads, a flame-retardant case meeting UL94V-0, and is UL, CSA, VDE, and NEMKO approved for safety applications where failure must not cause electrical shock. Its dimensions are 25.0 mm in length, 6.5 mm in thickness, 16.0 mm in height, with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The operating temperature range is -40 °C to +100 °C, with a maximum pulse rise time of 1200 V/µs. Terminal-to-terminal
X2 And Arc Suppression
0.22µF Film Capacitor 275V Polyester, Metallized Radial
Type X2 Suppressor Capacitors, Metallized Polyester / Radial Leads 0.22µF 250V
CAP FILM 0.22UF 20% 275VAC RAD
CAPACITOR, RADIAL BOX, POLYESTER FILM, .22UF, 250V, 20%, 25X8X18 MM, 22.5LS. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 158X224 | 338-3242-ND | 2002-158X224 | 158X224 | 17400548 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |