Aluminum Electrolytic Capacitor, Solid Polymer, 2-Terminal Product overview: 100SXV15MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-100SXV15MX can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328495-100SXV15MX
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 100 V
ESR (Equivalent Series Resistance): 60mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P122444DKR,P122444TR
Base Product Number: 100SXV
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 100 mA @ 120 Hz
Ripple Current @ High Frequency: 2 A @ 100 kHz
CAP ALUM POLY 15UF 20% 100V SMD
CAP ALUM POLY 15UF 20% 100V SMD
ALUMINIUM POLYMER CAP, 15UF, 100V, SMD; CAPACITANCE:15 F; VOLTAGE RATING:100V; PRODUCT RANGE:SXV SERIES; AE CAPACITOR CASE:RADIAL CAN - SMD; ESR:0.06OHM; LIFETIME @ TEMPERATURE:1000 HOURS @ 125 C; OPERATING TEMPERATURE MIN:-55 C; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY 15UF 20% 100V SMD
CAP, 15µF, 100V; Capacitance:15µF; Voltage Rating:100V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SXV Series; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-100SXV15MX | 1328495-100SXV15MX | 100SXV15MX | 100SXV15MX | 87490954 | 100SXV15MX | 24AC1349 |
| Product Name | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Cap, 15Μf, 100V; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 1.50E7 microF | 15 microF | 15 microF |