Kyocera Corporation Ceramic Capacitors 12105C225KAT2A

Description
2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR71H225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71H225KUCT-ND
Ceramic Capacitors 478-KGM32LR71H225KUCT-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71H225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71H225KUTR-ND
Ceramic Capacitors 478-KGM32LR71H225KUTR-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71H225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71H225KUDKR-ND
Ceramic Capacitors 478-KGM32LR71H225KUDKR-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12105C225KAT2A - 1001240-12105C225KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12105C225KAT2A
1001240-12105C225KAT2A
Ceramic Capacitors - 12105C225KAT2A 1001240-12105C225KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001240-12105C225KAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.110" (2.79mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: AVX Corporation
Win Source Part Number: 1001240-12105C225KAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.110" (2.79mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
SMD 50V 2.2uF Capacitor
60-12105C225KAT2A
SMD 50V 2.2uF Capacitor 60-12105C225KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71H225KU NEW GLOBAL PN 50V 2.2uF A 581-KGM32LR71H225KU Product overview: 12105C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C225KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR71H225KU NEW GLOBAL PN 50V 2.2uF A 581-KGM32LR71H225KU Product overview: 12105C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C225KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx - 96M1542 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
96M1542
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 96M1542
CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, 1210; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, 1210; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 50M1646 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
50M1646
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 50M1646
CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 95W1604 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
95W1604
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 95W1604
SMD Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 16047273 - Radwell International
Willingboro, NJ, United States
Capacitor
16047273
Capacitor 16047273
(PRICE/TC) CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, 1210, CAPACITANCE:2.2¦F, VOLTAGE RATING:50V, CERAMIC CAPACITOR CASE:1210 [3225 METRIC], CAPACITANCE TOLERANCE:¦ 10%, DIELECTRIC CHARACTERISTIC:X7R, PRODUCT RANGE:-, MSL:MSL 1 - UNLIMITED ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, 1210, CAPACITANCE:2.2¦F, VOLTAGE RATING:50V, CERAMIC CAPACITOR CASE:1210 [3225 METRIC], CAPACITANCE TOLERANCE:¦ 10%, DIELECTRIC CHARACTERISTIC:X7R, PRODUCT RANGE:-, MSL:MSL 1 - UNLIMITED ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitors - 12105C225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C225KAT2A
Ceramic Capacitors 12105C225KAT2A
CAP CER 2.2UF 50V X7R 1210

CAP CER 2.2UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32LR71H225KUCT-ND 478-KGM32LR71H225KUDKR-ND 1001240-12105C225KAT2A 60-12105C225KAT2A 96M1542 50M1646 95W1604 16047273 12105C225KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 12105C225KAT2A SMD 50V 2.2uF Capacitor Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701131 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Aluminum Electrolytic Capacitors - 107UVK016MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details