Kyocera Corporation SMD 50V 0.1uF Capacitor 05085C104KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL21DR71H104KU NEW GLOBAL PN 50V 0.1uF A 581-KGL21DR71H104KU Product overview: 05085C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-05085C104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL21DR71H104KU NEW GLOBAL PN 50V 0.1uF A 581-KGL21DR71H104KU Product overview: 05085C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-05085C104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.1uF Capacitor
60-05085C104KAT2A
SMD 50V 0.1uF Capacitor 60-05085C104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL21DR71H104KU NEW GLOBAL PN 50V 0.1uF A 581-KGL21DR71H104KU Product overview: 05085C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-05085C104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL21DR71H104KU NEW GLOBAL PN 50V 0.1uF A 581-KGL21DR71H104KU Product overview: 05085C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-05085C104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGL21DR71H104KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71H104KUDKR-ND
Ceramic Capacitors 478-KGL21DR71H104KUDKR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL21DR71H104KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71H104KUTR-ND
Ceramic Capacitors 478-KGL21DR71H104KUTR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL21DR71H104KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71H104KUCT-ND
Ceramic Capacitors 478-KGL21DR71H104KUCT-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 05085C104KAT2A - 904599-05085C104KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 05085C104KAT2A
904599-05085C104KAT2A
Ceramic Capacitors - 05085C104KAT2A 904599-05085C104KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904599-05085C104KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric) Package: 0508 (1220 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-2897-2, 478-2897-1, 478-2897-6

Manufacturer: AVX Corporation
Win Source Part Number: 904599-05085C104KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)
Package: 0508 (1220 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-2897-2, 478-2897-1, 478-2897-6

Buy Now Datasheet
Capacitor - 16012254 - Radwell International
Willingboro, NJ, United States
Capacitor
16012254
Capacitor 16012254
(PRICE/TC) CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0508, CAPACITANCE:0.1¦F, VOLTAGE RATING:50V, CERAMIC CAPACITOR CASE:0508 [1220 METRIC], CAPACITANCE TOLERANCE:¦ 10%, DIELECTRIC CHARACTERISTIC:X7R, PRODUCT RANGE:-, MSL:MSL 1 - UNLIMITED ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0508, CAPACITANCE:0.1¦F, VOLTAGE RATING:50V, CERAMIC CAPACITOR CASE:0508 [1220 METRIC], CAPACITANCE TOLERANCE:¦ 10%, DIELECTRIC CHARACTERISTIC:X7R, PRODUCT RANGE:-, MSL:MSL 1 - UNLIMITED ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx - 96M1174 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx
96M1174
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx 96M1174
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0508; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0508; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx - 55J2543 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
55J2543
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx 55J2543
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0508, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0508, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-05085C104KAT2A 478-KGL21DR71H104KUDKR-ND 478-KGL21DR71H104KUTR-ND 904599-05085C104KAT2A 16012254 96M1174 55J2543
Product Name SMD 50V 0.1uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 05085C104KAT2A Capacitor Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers