Rubycon Corporation Aluminum Electrolytic Capacitors 100MXG1200MEFCSN25X25

Description
1200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3806-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3806-ND
Aluminum Electrolytic Capacitors 1189-3806-ND
1200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

1200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100MXG1200MEFCSN25X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100MXG1200MEFCSN25X25
Capacitors - Aluminum Electrolytic Capacitors 100MXG1200MEFCSN25X25
CAP ALUM 1200UF 20% 100V SNAP

CAP ALUM 1200UF 20% 100V SNAP

Supplier's Site
Capacitor - 44020202 - Radwell International
Willingboro, NJ, United States
Capacitor
44020202
Capacitor 44020202
CAPACITOR ALUM ELECT, 1200UF, 100V, 20%, RADIAL; CAPACITANCE:1200F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:100V; LIFE TIME @ TEMPERATURE:2000 HOUR. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELECT, 1200UF, 100V, 20%, RADIAL; CAPACITANCE:1200F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:100V; LIFE TIME @ TEMPERATURE:2000 HOUR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 1189-3806-ND 100MXG1200MEFCSN25X25 44020202
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713242 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details