Rubycon Corporation Aluminum Electrolytic Capacitors 200USG1000MEFCSN25X35

Description
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2746-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2746-ND
Aluminum Electrolytic Capacitors 1189-2746-ND
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1338634-200USG1000MEFCSN25X35 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1338634-200USG1000MEFCSN25X35
Capacitors - Aluminum Electrolytic Capacitors 1338634-200USG1000MEFCSN25X35
Win Source Part Number: 1338634-200USG1000ME FCSN25X35 Category: Capacitors - Aluminum Electrolytic Capacitors Series: USG Package: Bulk Size / Dimension: 0.984" Dia (25.00mm) Applications: General Purpose Height - Seated (Max): 1.457" (37.00mm) Standard Package: 200 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 3.25 A @ 120 Hz Ripple Current @ High Frequency: 4.875 A @ 10 kHz

Win Source Part Number: 1338634-200USG1000MEFCSN25X35
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: USG
Package: Bulk
Size / Dimension: 0.984" Dia (25.00mm)
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 200
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Rubycon
Ripple Current @ Low Frequency: 3.25 A @ 120 Hz
Ripple Current @ High Frequency: 4.875 A @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200USG1000MEFCSN25X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200USG1000MEFCSN25X35
Capacitors - Aluminum Electrolytic Capacitors 200USG1000MEFCSN25X35
CAP ALUM 1000UF 20% 200V SNAP

CAP ALUM 1000UF 20% 200V SNAP

Supplier's Site
Capacitor - 44015378 - Radwell International
Willingboro, NJ, United States
Capacitor
44015378
Capacitor 44015378
CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 1000UF 200V, 20%, 25X35 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 1000UF 200V, 20%, 25X35 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2746-ND 1338634-200USG1000MEFCSN25X35 200USG1000MEFCSN25X35 44015378
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C563U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers