Kyocera Corporation Ceramic Capacitors 08051A301FAT2A

Description
300pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
300pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10392-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10392-2-ND
Ceramic Capacitors 478-10392-2-ND
300pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

300pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10392-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10392-1-ND
Ceramic Capacitors 478-10392-1-ND
300pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

300pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10392-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10392-6-ND
Ceramic Capacitors 478-10392-6-ND
300pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

300pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor - 122450747 - Radwell International
Willingboro, NJ, United States
Capacitor
122450747
Capacitor 122450747
CAPACITOR, RADIAL, CERAMIC, 300PF, 100VDC, 2X1.25MM (2012 METRIC). FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, CERAMIC, 300PF, 100VDC, 2X1.25MM (2012 METRIC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 478-10392-2-ND 478-10392-6-ND 122450747
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details