Panasonic 16SVPG220M Solid Capacitor
OS-CON / SVPG / 16V / 220uF
OS-CON / SVPG / 16V / 220uF
CAPACITOR, 220UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY 220UF 20% 16V SMD
CAP ALUM POLY 220UF 20% 16V SMD
CAP ALUM POLY 220UF 20% 16V SMD
CAP, 220UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 220UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
| RS Components, Ltd. | Radwell International | ODG (Origin Data Global) | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2237693 | 136868915 | 16SVPG220M | 16SVPG220M | 16SVPG220M | 38AJ1319 |
| Product Name | Aluminium Capacitors | Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 220Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | Solder |