Vishay Precision Group Capacitor 222238330104

Description
FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 5%; SERIES:MMKP383; VOLTAGE RATING:1000VDC; CAPACITOR DIELECTRIC MATERIAL:POLYPROPYLE NE;. FREE 2 YEAR RADWELL WARRANTY
Description
FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 5%; SERIES:MMKP383; VOLTAGE RATING:1000VDC; CAPACITOR DIELECTRIC MATERIAL:POLYPROPYLE NE;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 16318562 - Radwell International
Willingboro, NJ, United States
Capacitor
16318562
Capacitor 16318562
FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 5%; SERIES:MMKP383; VOLTAGE RATING:1000VDC; CAPACITOR DIELECTRIC MATERIAL:POLYPROPYLE NE;. FREE 2 YEAR RADWELL WARRANTY

FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 5%; SERIES:MMKP383; VOLTAGE RATING:1000VDC; CAPACITOR DIELECTRIC MATERIAL:POLYPROPYLENE;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 16318562
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1896829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF0R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details