Rubycon Corporation Aluminum Electrolytic Capacitors 200TXW180MEFC16X25

Description
180µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1193-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1193-ND
Aluminum Electrolytic Capacitors 1189-1193-ND
180µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

180µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 32252935 - Radwell International
Willingboro, NJ, United States
Capacitor
32252935
Capacitor 32252935
ALUMINIUM ELECTROLYTIC CAPACITOR, TXW SERIES, 180 - F, - 20%, 200 V, 16 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINIUM ELECTROLYTIC CAPACITOR, TXW SERIES, 180 - F, - 20%, 200 V, 16 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminium Electrolytic Capacitor, Txw Series, 180 F, 20%, 200 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4914 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Txw Series, 180 F, 20%, 200 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
08X4914
Aluminium Electrolytic Capacitor, Txw Series, 180 F, 20%, 200 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 08X4914
Aluminium Electrolytic Capacitor, TXW Series, 180 - F, - 20%, 200 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, TXW Series, 180 - F, - 20%, 200 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 200TXW180MEFC16X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200TXW180MEFC16X25
Capacitors - Aluminum Electrolytic Capacitors 200TXW180MEFC16X25
CAP ALUM 180UF 20% 200V RADIAL

CAP ALUM 180UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1193-ND 32252935 08X4914 200TXW180MEFC16X25
Product Name Aluminum Electrolytic Capacitors Capacitor Aluminium Electrolytic Capacitor, Txw Series, 180 F, 20%, 200 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details