Vishay Intertechnology, Inc. Capacitor 225P22491XD3

Description
CAPACITOR, RADIAL, DROP STYLE, POLY FILM, .22UF, 100V, 20.3X11.7X17.8MM 9.5LS. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITOR, RADIAL, DROP STYLE, POLY FILM, .22UF, 100V, 20.3X11.7X17.8MM 9.5LS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 18391776 - Radwell International
Willingboro, NJ, United States
Capacitor
18391776
Capacitor 18391776
CAPACITOR, RADIAL, DROP STYLE, POLY FILM, .22UF, 100V, 20.3X11.7X17.8MM 9.5LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, DROP STYLE, POLY FILM, .22UF, 100V, 20.3X11.7X17.8MM 9.5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor;Polyester Film;Cap 0.22 uF;Tol 10%;Vol-Rtg 100 VDC;Radial - 70079279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polyester Film;Cap 0.22 uF;Tol 10%;Vol-Rtg 100 VDC;Radial
70079279
Capacitor;Polyester Film;Cap 0.22 uF;Tol 10%;Vol-Rtg 100 VDC;Radial 70079279
Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%. Applications TV Sets Radios Instruments Commercial Electronic Equipment

Type 225 capacitors are designed for PC boards and are furnished with radial leads to facilitate insertions. Sections are wound from polyester film and thin gauge foil. Wax-free conformal epoxy coating protects against moisture. For operation up to 85°C. Operating Temperature: –55° to +85°C; to +105°C with 70% voltage derating, to +125°C with 50% voltage derating. Tolerance: ±10%.
Applications

  • TV Sets
  • Radios
  • Instruments
  • Commercial Electronic Equipment
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 18391776 70079279
Product Name Capacitor Capacitor;Polyester Film;Cap 0.22 uF;Tol 10%;Vol-Rtg 100 VDC;Radial
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Range 0.2200 microF 0.2200 microF
Lead Style Radial Radial
Applications General Purpose; Telecom; Computers and Instrumentation
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details