Rubycon Corporation Aluminum Electrolytic Capacitors 200BXW82MEFR18X16

Description
82µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
82µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-200BXW82MEFR18X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-200BXW82MEFR18X16-ND
Aluminum Electrolytic Capacitors 1189-200BXW82MEFR18X16-ND
82µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

82µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
82UF 200V Capacitor
58-200BXW82MEFR18X16
82UF 200V Capacitor 58-200BXW82MEFR18X16
CAP ALUM 82UF 20% 200V RADIAL Product overview: 200BXW82MEFR18X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200BXW82MEFR18X16 can be used for catalog matching and distributor lookup.

CAP ALUM 82UF 20% 200V RADIAL Product overview: 200BXW82MEFR18X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200BXW82MEFR18X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358250-200BXW82MEFR18X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358250-200BXW82MEFR18X16
Capacitors - Aluminum Electrolytic Capacitors 1358250-200BXW82MEFR18X16
Win Source Part Number: 1358250-200BXW82MEFR 18X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Rubycon Series: BXW Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 82 µF Tolerance: ±20% Voltage - Rated: 200 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 620 mA @ 120 Hz Ripple Current @ High Frequency: 1.55 A @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.709" Dia (18.00mm) Height - Seated (Max): 0.709" (18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358250-200BXW82MEFR18X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: BXW
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 82 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 620 mA @ 120 Hz
Ripple Current @ High Frequency: 1.55 A @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.709" Dia (18.00mm)
Height - Seated (Max): 0.709" (18.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200BXW82MEFR18X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200BXW82MEFR18X16
Capacitors - Aluminum Electrolytic Capacitors 200BXW82MEFR18X16
CAP ALUM 82UF 20% 200V RADIAL

CAP ALUM 82UF 20% 200V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 200BXW82MEFR18X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
200BXW82MEFR18X16
Aluminum Electrolytic Capacitors 200BXW82MEFR18X16
CAP ALUM 82UF 20% 200V RADIAL

CAP ALUM 82UF 20% 200V RADIAL

Supplier's Site Datasheet
Capacitor - 136782370 - Radwell International
Willingboro, NJ, United States
Capacitor
136782370
Capacitor 136782370
CAP, 82µF, 200V, 20% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 82µF, 200V, 20% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 82Μf, 200V, 20% Rohs Compliant Rubycon - 95AC7565 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Μf, 200V, 20% Rohs Compliant Rubycon
95AC7565
Cap, 82Μf, 200V, 20% Rohs Compliant Rubycon 95AC7565
CAP, 82µF, 200V, 20% ROHS COMPLIANT: YES

CAP, 82µF, 200V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-200BXW82MEFR18X16-ND 58-200BXW82MEFR18X16 1358250-200BXW82MEFR18X16 200BXW82MEFR18X16 200BXW82MEFR18X16 136782370 95AC7565
Product Name Aluminum Electrolytic Capacitors 82UF 200V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Cap, 82Μf, 200V, 20% Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PMB850KSP2 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details