Electro Standards Laboratories Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: This Network Switch allows selection between Normal and One-Half Crossover position. CE Certified. The ports are transparent to all data. All (9) signals of the interface are switched via... | |
| The LineSelect® Model 8403 3-Position PS/2 Keyboard/Video Switch is designed to allow access from one computer to three locations having a keyboard, and monitor. A front panel selector allows quick... | |
| 4-CHANNEL CAT6 RJ45 A/B SWITCH APPLICATION: The drawing illustrates four channels of A/B Switching. All four channels are switched simultaneously from A to B, or B to A. Each Channel... | |
| Model 7954 Dual Channel RS-530 Mode-S Solid State Switch, DB25 Interface with Exclusive Automatic Remote Control & Monitoring Utilizes Solid State High Speed Analog Switches for improved reliability. No moving... | |
| QuickSwitch® Specifications: PORT CONNECTORS: (18) LC duplex fiber optic connectors labeled A, B, and COM. (3 for each of the 6 channels). CONTROL: (1) Pushbutton control allows local switching. DISPLAY:... | |
| The PathWay® Model 7017 Single Channel RJ45 Cat5e A/B/C/D Switch, with PoE Interface allows a COMMON port Device to connect into any of the four Destination Devices connected to the... | |
| The PathWay® Model 7332 Single Channel RJ45, Cat 5e, ABCD Switch with RS485 Remote allows the user the capability of sharing a single RJ45 interface device connected to the Common... | |
| The PathWay® Model 7362 RJ45 10/100 Base-T A/B/C Switch allows the user the capability of sharing one RJ45 device connected to the COMMON port among three other devices connected to... | |
| The PathWay® Model 7403 4-Channel switch with RS232 Remote allows the user the capability of sharing a single port RJ45 interface device connected to the A and B ports for... | |
| Allows Single pair selection from 25-pair Telco interface to be switched to the RJ11 output. SPECIFICATIONS: PORT CONNECTORS: (1) 50-Pin Telco (F) connector and (1) RJ11 (F) connector. REMOTE CONTROL:... | |
| CAT5 A/B/C NETWORK APPLICATION: The drawing illustrates a computer or workstation connected to the CAT5 RJ45 COMMON port accessing one of three networks connected to the CAT5 RJ45 A, B,... | |
| CAT6 RJ45 8 to 1 SWITCH APPLICATION w/RS232 SERIAL REMOTE: The drawing illustrates a COMMON Device connected to the RJ45 COMMON port with access to eight other devices connected to... | |
| Certified Cat5e and RoHS Compliant SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 (F) connectors on rear panel; (8) COMMON ports (8) A ports (8) B ports FRONT PANEL CONTROL: (8) Rotary switches... | |
| Each Model 7007 RJ45 A/B Switch Module allows a device connected to its COMMON port to quickly and easily access devices connected to its A and B ports. Up to... | |
| FEATURES: Allows quick connection to either Network A or a Network B from one COMMON device. Certified RoHS compliant. High quality sealed switch with self-wiping low impedance contacts. All ports... | |
| FEATURES: Ideal for THX Audio Interface switch applications. Allows quick connection to any one of four DB25 interface devices from one COMMON port. Manual operation via front-panel rotary switch. High... | |
| FEATURES: Allows quick connection to any one of twelve fiber optic LC Duplex devices. The switch ports are transparent to all data. All fiber signals are switched via break-before-make MEMS... | |
| FEATURES: Allows quick connection to any one of two DB25 devices from one COMMON device. All (25) pins of the DB25 RS530 interface connector are switched via break-before-make electromechanical relays. | |
| FEATURES: Allows quick connection to any one of two RJ45 devices from one COMMON device. The switch ports are transparent to all data. All (8) pins of the RJ45 interface... | |
| FEATURES: Each channel allows access to two RJ45 CAT5e compliant networks from one COMMON port. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. All 16... | |
| FEATURES: Ideal for fallback applications. The switch ports are transparent to all data. All (25) pins of the DB25 interface are switched. The unit maintains last set position on power... | |
| FEATURES: Independently control each of four channels between Online and Offline via four front panel pushbuttons, or from the DB9 Remote ports via four front panel pushbuttons, or from the... | |
| Features: Manually control all 32 channels separately via 32 knobs located on the front panel, one knob per channel. Each switch channel has a monitor port located on the top... | |
| FEATURES: Simultaneously switch all four channels of RJ45 A/B via keylock actuator located on the front panel using a style C key. Tested for Cat5e compliance. Key is removable in... | |
| FEATURES: Switch to backup automatically via Data Activity or DCD trigger monitor. Switches back when signals restore. The switch ports are transparent to all data. All pins of the DB25... | |
| FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power... | |
| FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. Switch maintains last set position on power loss... | |
| FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays The unit maintains last set position on power... | |
| FEATURES: The two, Channel keylock actuators on the front panel allow the user to insert a key and switch groups of RJ45 Cat5e connector ports. Channel 1 simultaneously switches four... | |
| FEATURES: The two, Channel keylock actuators on the front panel allow the user to insert a key and switch groups of RJ45 Cat5e connector ports. Channel 1 simultaneously switches three... | |
| FEATURES: This Network Switch allows selection between Normal and One-Half Crossover position. The ports are transparent to all data. All (9) signals of the interface are switched via break-before-make electromechanical... | |
| High Quality Manual Data Network Switches Increase the Reliability of Your Network! The Model 8461 Network Switch is comprised of nine individually controlled, manually operated, DB15 Connect/Disconnect switches. When in... | |
| High Quality Manual Data Network Switches Increase the Reliability of Your Network! The Model 9257 RS530 DB25 A/B Switch allows the user to access two DB25 interface devices connected to... | |
| High Quality Manual Data Switches Increase the Reliability of Your Network! SPECIFICATIONS: PORT CONNECTORS: (3) RJ11/12, Cat 3 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary... | |
| IP ADDRESSABLE CAT 5e A/B/C/D/E/F DATA NETWORK APPLICATION WITH TELNET REMOTE, PASSWORD PROTECTED: The drawing illustrates a Shared Device connected to the RJ45 Cat5e COMMON port with access to six... | |
| Model 7301 8-to-1 DB9 Switch with Contact Closure and RS232 Serial Remotes The PathWay® Model 7301 8-to-1 DB9 Switch with both Contact Closure and RS232 Serial Remotes allow the user... | |
| MODEL 7499 SPECIFICATIONS: PORT CONNECTORS: (3) BNC (F) connectors labeled A, B, and COMMON for each channel. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE: (1)... | |
| Model 9445 Five-Channel DB9 A/B Switch, Manual, Independent Switching, Rackmount Ideal for RS232, RS422, RS485 or ANY application that has a DB9 connector interface. SPECIFICATIONS: PORT CONNECTORS: (3) DB9 female... | |
| Path Way® Remotely Controllable Network Switch Model 7328 8-to-1 RJ45 Cat5 Switch, with RS232 Serial Remote Enables one computer to switch between up to eight networks! Enables up to eight... | |
| PathWay® Remotely Controllable Network Switch, USB Type-A, Type-B Switch between two USB 3.0 devices without having to disconnect cables Share a USB 3.0 device between 2 PC's Perfect to connect... | |
| RJ45 Manual Network Switch, Cat6, Rotary Switch Manual, Simultaneous Control, Rackmount - All Ports are Shielded RJ45 Connectors - Applicable to switching ANY RJ45 Interface, quickly and reliably FEATURES: L... | |
| SC DUPLEX A/B/C/D APPLICATION WITH SERIAL REMOTE CONTROL: The drawing illustrates a device connected to the SC Duplex COMMON port sharing among four fiber optic networks connected to the Fiber... | |
| SPECISPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female, an A, B, and COMMON for each of the four channels. FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A, B,... | |
| SPECIFICATIONS: CONNECTORS: (3) DB25 female Connectors on rear panel labeled: KU-BAND X-BAND COMMON CONTROLS: (1) Rotary Switch on front panel selects KU-BAND or X-BAND. PINS SWITCHED: 25 pins switched. POWER:... | |
| Specifications: CH1 PORT CONNECTORS: (6) RJ45 female connectors: (3) labeled A1, B1, and COM 1 (3) labeled A2, B2, and COM 2 CH2 PORT CONNECTORS: (2) RJ45 female connectors labeled... | |
| SPECIFICATIONS: CHANNEL 1 and 2 PORT CONNECTORS: Channels one and two each have (3) female 12-pin Phoenix connectors labeled A, B, and COM. CHANNEL 3 and 4 PORT CONNECTORS: Channels... | |
| SPECIFICATIONS: CHANNEL 1 PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. CHANNELS 2, 3 and 4 PORT CONNECTORS: Each of three channels has (3) BNC female connectors... | |
| SPECIFICATIONS: CONNECTORS: (2) DB9 (M) labeled A and B. (1) DB9 (F) port labeled COMMON. CONTROL: (1) Rotary switch on front panel selects A or B. PINS SWITCHED: All 9... | |
| SPECIFICATIONS: FRONT PANEL CONTROLS: (1) Manual pushbutton allows local switching. PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON for each of the channels. DISPLAY: (2)... | |
| SPECIFICATIONS: PORT CONNECTORS (Custom Labeled): (6) RJ45 female Cat5e connectors, (3) for each of two channels. (24) BNC female connectors (3) for each of eight channels. BNC channels support 75... | |
| SPECIFICATIONS: PORT CONNECTORS: (2) RJ45 Cat5e female connectors labeled A and COM. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects ONLINE or OFFLINE. POWER & DISPLAY: Requires no... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 Cat5e female connectors labeled A, B, and COM. FRONT PANEL CONTROLS: (1) Rotary switch on front panel selects A, OFFLINE, or B. POWER: No power... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON for each of six channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON for Channel 1. (3) RJ11 T1 female connectors labeled A, B, and COMMON for Channel 2. FRONT PANEL... | |
| SPECIFICATIONS: PORT CONNECTORS: (2) BNC (F) connectors labeled A and B for each Channel. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch... | |
| SPECIFICATIONS: PORT CONNECTORS: (2) XLR female connectors labeled A and B for each of two channels. (1) XLR male connector labeled COMMON for each of two channels. FRONT PANEL CONTROL:... | |
| SPECIFICATIONS: PORT CONNECTORS: (24) BNC female connectors. Each of the 4 channels has two COMMON connectors (TX and RX), two "A" connectors (TX and RX), and two "B" connectors (TX... | |
| SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 (F) connectors on rear panel; (8) COMMON ports (8) A ports (8) B ports FRONT PANEL CONTROL: (8) Rotary switches on front panel selects A... | |
| SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 female connectors; (12) labeled A, and (12) labeled B. COMPLIANCE: Certified for Cat6. FRONT PANEL CONTROL: (12) Manual pushbuttons allows local switching. DISPLAY: On the... | |
| Specifications: PORT CONNECTORS: (24) RJ45(F) connectors total. (8) A ports (8) B ports (8) COM ports REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and... | |
| Specifications: PORT CONNECTORS: (24) RJ45(F) connectors total. (8) A ports (8) B ports (8) Common ports FRONT PANEL CONTROLS: (8) Pushbuttons labeled Channel 1 through Channel 8. DISPLAY: (16) Red... | |
| SPECIFICATIONS: PORT CONNECTORS: (24) RJ45(F) labeled A, B, and COMMON (3) RJ45 (F) connectors for each of eight channels. FRONT PANEL CONTROL: (8) Pushbuttons to select port A or B... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) BNC (F) labeled A, B, and COMMON for each Channel. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB15 female connectors A, B, and COMMON. SHIELDING: A ground stud on the rear panel provides conductive access to the shielded aluminum enclosure. DISPLAY: (2) Front... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB25 (F) connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows for local switching. DISPLAY: (2) Front panel LED's display switch position... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Red LED's display switch position, and power... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (3) Manual pushbuttons; (1) Positional, (1) Manual Mode, and (1) Automatic Fallback Mode). DISPLAY: (4)... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and Common. FRONT PANEL CONTROLS: (1) Keylock Switch allows local switching. POWER: Manually operated. No power required. GROUND STUD: On... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (4) Front panel LED's display switch position, power... | |
| Specifications: PORT CONNECTORS: (3) DB9 female connectors labeled A, B and COMMON for each of three channels. (3) RJ45 female connectors labeled A, B, and COMMON for the one RJ45... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB9 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A or B. POWER: No power required. Manually... | |
| Specifications: PORT CONNECTORS: (3) Isolated BNC coaxial connectors, A, B & COM. FRONT PANEL CONTROL: (1) manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) Isolated coaxial female connectors labeled A, B, and COMMON for each channel. FRONT PANEL CONTROL: (1) Manual Rotary Selector Switch allows local switching. POWER: No power... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B. PINS SWITCHED: All 8 pins... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B. POWER: Manually operated. No power... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON for each of the channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and... | |
| Specifications: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B. PINS SWITCHED: All 8 pins... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. TWO SWITCH POSITONS: (1) Rotary switch selects COM to A, or COM to B. PINS SWITCHED:... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 male connectors labeled A, B, and COMMON. TWO SWITCH POSITIONS: (1) Rotary switch selects COM to A, or COM to B. PINS SWITCHED:... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) RJ45(F) shielded connectors labeled A, B and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6A performance. CONTROLS: (1) Pushbutton to select A or B. DISPLAY: (2)... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) Shielded RJ45 female connectors labeled A, B, and COMMON, for Channel 1, and (3) RJ45 shielded connectors labeled A, B, and COMMON, for each of the... | |
| SPECIFICATIONS: PORT CONNECTORS: (4) DB25 female connectors labeled A, B, C and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C. LIFE: 10,000 cycles at... | |
| Specifications: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C and Common, for each of the 5 channels. FRONT PANEL CONTROLS: (5) Rotary switches on front panel selects A,... | |
| SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C and Common, for each of the 8 channels. FRONT PANEL CONTROLS: (8) Rotary switches on front panel selects A,... | |
| SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C, and COMMON. FRONT PANEL CONTROL: (1) Rotary selector switch allows local switching. POWER: No power required. Manually operated. ENCLOSURE:... | |
| SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C, and COMMON. FRONT PANEL CONTROL: (3) Manual pushbuttons allow local switching. DISPLAY: (3) Front Panel LED's display switch position... | |
| SPECIFICATIONS: PORT CONNECTORS: (40) RJ45 female connectors. (5) labeled A, B, C, D, and COM for each of eight channels. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts... | |
| SPECIFICATIONS: PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C, D. POWER: No... | |
| SPECIFICATIONS: PORT CONNECTORS: (5) Two-Terminal Barrier Strips labeled A, B, C, D and COMMON. FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A, B, C, or D. POWER:... | |
| Specifications: PORT CONNECTORS: (6) RJ45 female Cat6 ports on rear panel; (3) A ports, (3) B ports. FRONT PANEL CONTROL: (3) Rotary Switches on front panel selects ONLINE or OFFLINE. | |
| SPECIFICATIONS: PORT CONNECTORS: (6) RJ45 female connectors total (A, COM for each of three channels). FRONT PANEL CONTROL: (3) Pushbuttons for local switch control. (1) pushbutton per channel. FRONT PANEL... | |
| SPECIFICATIONS: PORT CONNECTORS: (60) RJ45 female connectors. (5) labeled A, B, C, D, and COM for each of twelve channels. REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts... | |
| Specifications: PORT CONNECTORS: (7) BNC female coaxial connectors are labeled 1,2,3,4,5,6 and COM. REMOTE CONTROL: (1) USB Type-B female connector labeled REMOTE accepts ASCII RS232 Serial Data for Remote Control... | |
| SPECIFICATIONS: PORT CONNECTORS: (7) DB9 female connectors labeled 1, 2, 3, 4, 5, 6, and COM. DISPLAY: (6) Front panel Red LED's display switch position and power status. REMOTE CONTROL... | |
| Specifications: PORT CONNECTORS: (7) RJ45 female connectors labeled A, B, C, D, E, F, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A, B, C, D,... | |
| SPECIFICATIONS: PORT CONNECTORS: (9) DB25 female connector labeled A, B, and COMMON (three for each channel). FRONT PANEL CONTROLS: (3) Manual pushbuttons allow local switching. DISPLAY: (6) Front panel LED's... | |
| Specifications: PORT CONNECTORS: (9) DB9 female connectors labeled A, B, C, D, E, F, G, H and COMMON. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) Front... | |
| SPECIFICATIONS: PORT CONNECTORS: (9) RJ45 female shielded connectors labeled A, B, C, D, E, F, G, H and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6 performance. LOCAL CONTROL: (8)... | |
| SPECIFICATIONS: PORT CONNECTORS: (24) RJ45 female shielded connectors; (12) labeled A, and (12) labeled B. COMPLIANCE: Certified for Cat6. FRONT PANEL CONTROL: (12) Manual pushbuttons allows local switching. DISPLAY: On... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB25(F) port connectors labeled A, B and COMMON on rear panel. REMOTE CONTROL: (1) DB9 (F) REMOTE connector on rear panel allows remote switch control via... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) XLR 3-pin female connectors labeled A, B, and COMMON. (3) BNC female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) rotary switch on front... | |
| SPECIFICATIONS: PORT CONNECTORS: Channels 1 through 4 each consist of (1) DB25 (F), (1) DB15 (F), (1) DB9 (F). These A, B, and COMMON switch ports are custom labeled as... | |
| Specifications: PORT CONNECTORS: (2) RJ45 female labeled A and B for each of three channels 1, 2, and 3. (2) DB9 female connectors labeled A and B for channel 4. | |
| SPECIFICATIONS: PORT CONNECTORS: (2) RJ45 male connectors labeled A and B (1) RJ45 female connector labeled COMMON. THREE SWITCH POSITIONS: (1) Rotary switch selects COM to A, COM to... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB9 female connectors labeled A, B, and COMMON for each of four channels. (3) RJ45 female connectors labeled A, B, and COMMON for the one RJ45... | |
| SPECIFICATIONS: PORT CONNECTORS: (8) DB25 male connectors labeled 1,2,3,4,5,6,7, and 8 (1) DB25 female connector labeled COMMON. DISPLAY: (8) Front panel LED's display channel switch position and power status. EXCLUSIVE... | |
| SPECIFICATIONS: PORT CONNECTORS: (9) DB9 female connectors labeled 1,2,3,4,5,6,7,8, and COMMON. (9) RJ45 female connectors labeled 1,2,3,4,5,6,7,8, and COMMON. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8)... | |
| SPECIFICATIONS: PORT CONNECTORS: For each of Channels 1-2, (6) RJ45 female connectors labeled A, B, and COMMON. For Channels 3, 4 & 5, (9) DB9 female connectors labeled A, B,... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) DB9 (F) connectors labeled A, B, and COMMON for each of two channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY:... | |
| SPECIFICATIONS: REAR PANEL PORT CONNECTORS: (1) BNC (F) labeled CH-1 COM. (1) BNC (F) labeled CH-2 COM and (1) BNC (F) labeled PASS. FRONT PANEL PORT CONNECTORS: (2) BNC (F)... | |
| SPECIFICATIONS: RJ45 PORT CONNECTORS: (4) RJ45 ports on front panel. OUT - RJ45 (F) shielded, the "OUT" device port for Channels 1-4. IN - RJ45 (F) shielded, the "IN" device... | |
| Specifications: Signal Port Ratings Max Voltage: 120VAC Max Current: 10A Signal Port Interfaces (2) AC Socket (F) A/B Signal ports (1) IEC C14 (M) Common Signal port Signal Port Pins... | |
| SPECIFICATIONS: PORT CONNECTORS: (1) RJ45 (F) labeled IN to the switch and requires PoE. (1) RJ45 (F) labeled OUT device port. DISPLAY CONTROLS & INDICATORS: Touch Sensitive Display. Displays timer... | |
| SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled TS, SVCN, DRAG, and COMMON. FRONT PANEL CONTROLS: (1) Four-position keylock actuator to select OFFLINE, TS, SVCN and DRAG position. DISPLAY: (3)... | |
| TRI-CHANNEL CAT5e RJ45 A/B SWITCH APPLICATION w/TELNET & GUI: The drawing illustrates three channels of A/B switching, simultaneously. Each channel has a COMMON Device connected to the RJ45 COMMON port... | |
| The PathWay® Model 7393 Dual Channel RJ45 Cat5e A/B/C Switch, with Telnet and GUI Remote allows the user the capability of sharing a single port interface device, connected to the... | |
| Each channel of the Model 8448 Quad-Channel A/B Switch allows a device connected to the COMMON port to access devices connected to the A or B ports. Channel 1 utilizes... | |
| Each channel of the Model 8449 Five-Channel A/B network switch allows a device connected to the COMMON port to access devices connected to the A or B ports. Channels 1... | |
| Each channel of the PathWay® Model 7229 allows the user the capability of sharing a DB25/X.21 BIS Interface device connected to the Common port connector between two other X.21 BIS... | |
| Each channel of the PathWay® Model 7298 3-Channel XLR Audio A/B Switch allows the user the capability of accessing two separate XLR interface devices connected to ports A and B... | |
| Each channel of the PathWay® Model 7347 Tri-Channel DB25 A/B Switch allows the user the capability of sharing a single DB25 interface device connected to the COMMON port among two... | |
| INTRODUCTION The Model 9069 switch module allows the user to switch a device connected to the COMMON port between devices connected to ports A or B. Eight of the switch... | |
| The PathWay® Model 7465 RJ45 8-Channel A/B Network Switch with 10/100 Base-T LAN Telnet Access allows the user the capability of sharing a device connected to the COMMON port among... | |
| The PathWay® Model 4123 Automatic Sensing Network Switch with Remote Serial control provides a powerful and versatile tool to manage switching requirements. The system affords local and remote access functionality. | |
| The LineSelect® Model 8079 enables access to two 100Base-T networks up to 1000 Mbps. The Model 8079 Category 5e A/B Switch allows the user to reroute data between... | |
| The LineSelect® Model 9478 enables each of four RJ45 Cat5e Common ports to select either of two network LANs or devices via A or B port RJ45 connectors with each... | |
| The LineSelect® Model 8019 BNC Coaxial A/B Switch allows the user to reroute data between either of two 75 Ohm BNC interface devices to one COMMON device with the simple... | |
| The LineSelect® Model 8164 3-Position RJ45 Cat5e Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to... | |
| The LineSelect® Model 9280 Four Dual-Channel RJ45 Cat6 OnLine/OffLine switch allows the user the capability of connecting two separate “COMMON” input switch ports to two separate “A” output switch ports,... | |
| The manual switch, Model 8039 allows quick and easy connection of PC data, Microphone Audio, and Video channels to either of two remote locations. The data channel utilizes RJ45 Cat... | |
| The Model 5527A is designed to display the isolation/connection status of communications equipment. This equipment comprises a switching system that includes the Model 5528A Single Channel 3-State Cat5e switch. Users... | |
| The Model 5535 RJ45 Switch allows a device connected to the ROOM port to access devices connected to the SVCN, XNET, and GPCN ports. Users can link this model to... | |
| The Model 7190 is a manually operated double gang wall box Online/Offline switch. When in the ONLINE position, the switch connects the COMMON Device to Device A. When in the... | |
| The Model 7368 Dual Channel Piezo-Cell Overcurrent Protection Switch monitors the peak current flow in up to 2 channels simultaneously. The basic function is to switch off the current flow... | |
| The Model 7460 HD15 VGA, USB-A Keyboard, USB-A Mouse A/B KVM Switch allows the user the capability of sharing one KVM system connected to the COMMON port among two laptop... | |
| The Model 8021 BNC Coaxial A/B Switch allows the user to reroute data between either of two BNC interface devices to one Common device with the simple flip of a... | |
| The Model 8057 Single Channel RJ45 Cat5e A/B Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected... | |
| The Model 8085-XXX Single Channel RJ45 Cat5e A/B Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected... | |
| The Model 8275 RJ45 A/B Switch allows the user to access to two RJ45 devices connected to its A and B ports with one RJ45 device connected to its COMMON... | |
| The Model 8447 6-Channel RJ45 Cat5e/MIL-STD-1553B Concentric Twinaxial Connector A/B Switch allows the user the capability of sharing a single port interface device connected to the COM port among two... | |
| The Model 8462 Network Switch is comprised of nine individually controlled, manually operated, DB15 Connect/Disconnect switches. When in CONNECT position, that individual channel input is completely connected to its respective... | |
| The Model 8552 enables access to four RJ45 10/100/1000 Base-T networks from one COMMON RJ45 device. The Model 8552 Category 5e A/B/C/D Switch allows the user to reroute data between... | |
| The Model 9067 switch module allows the user to switch a device connected to the Common port between devices connected to ports A or B. Eight of the switch modules... | |
| The Model 9080 RJ45 A/B/OFFLINE switch allows the user to access two RJ45 devices connected to its A and B ports with one RJ45 device connected to its COMMON port,... | |
| The Model 9081 RJ45 A/B/C switch allows the user to access three RJ45 devices connected to its A, B, and C ports with one RJ45 device connected to its COMMON... | |
| The Model 9082 RJ45 A/B switch allows the user to access two RJ45 devices connected to its A and B ports with one RJ45 device connected to its Common port. | |
| The Model 9084 RJ45 A/B Switch with Position Feedback allows the user to access two RJ45 devices connected to its A and B ports with one RJ45 device connected to... | |
| The Model 9085 RJ45 A/B switch allows the user to access two RJ45 devices connected to it's A and B ports with one RJ45 device connected to its COMMON port. | |
| The Model 9094 DB9 A/B/C Switch allows the user to access three DB9 devices connected to its A, B, and C ports with one DB9 device connected to its Common... | |
| The Model 9250 Switch system is comprised of two independent sharing switches efficiently packaged in a 19-inch wide 2U high (3.5") rackmount unit. The network switch functions are described and... | |
| The Model 9251 Switch system is comprised of two independent sharing switches efficiently packaged in a 19-inch wide 2U high (3.5") rackmount unit. The network switch functions are described and... | |
| The Model 9258 Six-Channel RS-530 DB25 A/B Switch, allows the user six independent channels of A/B switch function. The A/B function permits access by either of two devices connected to... | |
| The Model 9434 DB9 ABCD Switch allows the user to reroute data between any one of four devices to one COMMON device with the simple rotation of a selector switch. | |
| The Model 9448SH RJ45 A/B Switch enables access to two 10/100/1000 Base-T networks. The Model 9448SH Cat5e A/B Switch allows the user to reroute data between two networks with a... | |
| The Model 9451 allows the user to access three DB25 devices connected to its A, B and C ports with one DB25 device connected to its Common port. Switching between... | |
| The Model 9455 is a dual-channel RJ45 A/B Network Switch. Both channels switch to A or B simultaneously. Each of the two channels reroutes data from its Common port to... | |
| The Model 9455SH is a dual-channel RJ45 A/B Network Switch. Both channels switch to A or B simultaneously. Each of the two channels reroutes data from its Common port to... | |
| The Model 9474 RJ45 A/B/OFFLINE switch allows the user to access two RJ45 devices connected to its A and B ports with one RJ45 device connected to its COMMON port,... | |
| The Model 9500 5-Channel Manual Switch provides the user with four channels of DB25 A/B switching, and one channel of RJ11/12 A/B/C/D switching. Each channel is individually operated via its... | |
| The Model 9926 Four-Channel A/B Switch is comprised of three channels of DB9 interface and one channel of RJ45 Cat5e interface. The front-panel has two rotary switches. One rotary switch... | |
| The Path Way® Model 7294 16-Channel RJ45 Cat5 A/B Network Switch with Ethernet and RS232 Remote allows the user the capability of sharing a single port interface device connected to... | |
| The PathWay® Model 7244 Single Channel DB9 Interface A/B/C Switch with 10/100Base-T Remote allows the user the capability of sharing a single port interface device connected to the COMMON port... | |
| The PathWay® Model 4001 Single Channel A/B Switch, Master, can operate singly (standalone) or as a pair (master & slave) with the PathWay® Model 4002 Single Channel A/B switch, Slave... | |
| The PathWay® Model 4078 Dual Channel Remote Control Unit for RSS-3 IOC-3-R Devices allows the user the capability of monitoring and controlling two separate RSS-3 IOC-3-R devices. The Model 4078... | |
| The PathWay® Model 4126 DB9 Automatic Fallback A/B Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the “COMMON” port among... | |
| The PathWay® Model 4143 RS232 DB25 Automatic Fallback AB Switch allows the user the capability of sharing a single DB25 interface device connected to the COMMON port among two other... | |
| The PathWay® Model 4428 DB9 A/B switch provides A/B switching in a low profile desktop unit. It allows the user to access two DB9 interface devices connected to the A... | |
| The PathWay® Model 4506 USB Type-A A/B/C Switch with Remote Control allows the user the capability of sharing a single USB interface device connected to the Common Port among three... | |
| The PathWay® Model 4507 USB Type-A A/B/C Switch with Remote Control allows the user the capability of sharing a single USB interface device connected to the Common port among three... | |
| The PathWay® Model 4511 USB 2.0 Type-A A/B/C/D/E Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the “COMMON” port among... | |
| The PathWay® Model 7120 Single Channel DB9 A/B Switch allows the user the capability of sharing a single DB9 device, connected to the “COMMON” port connector, among two other devices,... | |
| The PathWay® Model 7124R DB9 A/B Automatic Fallback Switch with Contact Closure Remote Port allows the user the capability of sharing a single port interface device connected to the “COMMON” | |
| The PathWay® Model 7125 DB9 A/B Automatic Fallback Switch with Contact Control Remote Port, allows the user the capability of sharing a single port interface device connected to the COMMON... | |
| The PathWay® Model 7145 DB9 Automatic Sensing DB9 A/B Switch with Special Redundant Input Power System allows the user the capability of sharing a single port interface device connected to... | |
| The PathWay® Model 7150 16-Channel RJ45 RS232 A/B Switch with Automatic Fallback, GUI, and Cascade Group Operation allows the user the capability of sharing a single port RJ45 interface device,... | |
| The PathWay® Model 7185 DB15 8-to-1 Switch with RS232 Remote allows the user the capability of sharing a single DB15 interface device, connected to the Common port, among eight other... | |
| The PathWay® Model 7197 BNC A/B/C/D Switch with RS422 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among four other... | |
| The PathWay® Model 7198 Dual Channel BNC A/B Switch with Telnet allows the user the capability of sharing a single port interface device connected to the COMMON port among two... | |
| The PathWay® Model 7199 BNC A/B Data Switch with RS485 Remote allows the user the capability of sharing a single BNC interface device connected to the Common port among two... | |
| The PathWay® Model 7213 8 to 1 DB9 Switch with RS-232 Serial Remote allows the user the capability of sharing a single port interface device connected to the COM port... | |
| The PathWay® Model 7231 2-position switch allows the user the capability of sharing a DB25/X.21 BIS Interface device connected to the Common port connector between two other X.21 BIS Interface... | |
| The PathWay® Model 7232 allows the user to switch between two RJ45 interface devices locally or remotely. Red LED's indicate the switch position as well as the front panel access... | |
| The Pathway® Model 7236 is controlled locally via front-panel pushbutton, or remotely via DB9 REMOTE port located on the rear panel. The REMOTE port supports both RS232 ASCII command set... | |
| The PathWay® Model 7250 Single Channel DB37 A/B Switch allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices... | |
| The PathWay® Model 7251 Tri-Channel RJ45 A/B Switch with RS232 Serial Remote Control allows the user the capability of sharing a single port interface device connected to the COMMON port... | |
| The PathWay® Model 7259 Dual Channel RS-530 2-Position Switch with DB25 Interface, Remote Control and Auto-Switching Functions allows the user two independent channels of AB switch function. The A/B function... | |
| The PathWay® Model 7262 Dual Channel RS232 / RS-530 A/B network switch allows a device connected to either channel COMMON port access to its respective A or B port. The... | |
| The PathWay® Model 7264 DB25 Dual Channel A/B Switch provides two channel switching in a low profile, 19-inch 1U rack unit. Each channel allows the user the capability of sharing... | |
| The PathWay® Model 7268 Single Channel HD15 Interface AB Switch provides single channel switching in a low profile, 19-inch 1U rack unit. The Model 7268 allows the user the capability... | |
| The PathWay® Model 7270 Single Channel DB9 Interface A/B/C Switch provides single channel switching in a low profile, 19-inch 1U rack unit. The Model 7270 DB9 Switch allows the user... | |
| The PathWay® Model 7272 Single Channel RS530 AB Network Switch with DB25 connector interface supports connections between a single RS530 device or peripheral to be shared between two other devices... | |
| The PathWay® Model 7295 DB25 Crossover Switch Box with Contact Closure Remote supports connections between four devices or peripherals connected to ports A, B, C, and D, in two different... | |
| The PathWay® Model 7299 Eight-Channel XLR Audio A/B/C Switch allows the user the capability of accessing three separate XLR interface devices connected to ports A, B, and C with a... | |
| The PathWay® Model 7300 Single Channel RS232 / RS530 A/B Network Switch with Fallback and Remote Control Port allows the user the capability of sharing a single port interface device... | |
| The PathWay® Model 7311 DB25 A/B Switch with Current Sinking Remote Control Port allows the user the capability of accessing two separate RS530 devices, ports A and B, via connection... | |
| The PathWay® Model 7329 Single Channel RJ45 Cat6 8-to-1 Switch with Contact Closure Remote allows the user the capability of sharing a single port interface device connected to the COMMON... | |
| The PathWay® Model 7330 Remotely Controllable DB25 A/B/C/D Switch allows the user the capability of sharing a single port interface device connected to the “COM” port among four other devices... | |
| The PathWay® Model 7334 5-to-1 BNC Switch with Remote Control allows the user the capability of accessing five separate devices, ports A through E, via connection through a device connected... | |
| The PathWay® Model 7336 10-Channel (9) DB9 and (1) RJ45 Cat5e A/B Switch with Contact Closure Remote allows the user the capability of accessing two separate devices, ports A and... | |
| The PathWay® Model 7343 is a CAT5e, RJ45 Interface A/B switch. It provides Category 5e performance. Each of the A, B, and COMMON ports are RJ45. The M7343 data network... | |
| The PathWay® Model 7345 Cat5 RJ45 Interface A/B Switch allows users to connect a workstation or device between two other devices or networks. The switch employs an RJ45 Cat5 connector... | |
| The PathWay® Model 7346 Single Channel RJ45 Cat 5e A/B Switch with Contact Closure Remote allows the user the capability of accessing two separate devices, ports A and B, via... | |
| The PathWay® Model 7358 RJ45/48 T1 Interface A/B Switch with Telnet and GUI Remote Control allows the user the capability of sharing a single port interface device connected to the... | |
| The PathWay® Model 7363 6-Channel RJ45 T1 Interface SVGCN/GPCN Switch allows a device connected to the COM port access to the SVCN or GPCN port for each channel. Features: Each... | |
| The PathWay® Model 7364 Switch allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A... | |
| The PathWay® Model 7365 Dual Channel RJ45/48 T1 Interface A/B Switch with Contact Closure, Telnet and GUI allows the user the capability of sharing a single port interface device connected... | |
| The PathWay® Model 7366 Tri-Channel RJ45 A/B Switch with RS232 Serial Remote Control allows the user the capability of sharing a single RJ45 interface device connected to the COMMON port... | |
| The PathWay® Model 7370 Single Channel Cat6A RJ45 A/B Switch with Serial Remote Control allows the user the capability of sharing a single RJ45 Cat6A interface device connected to the... | |
| The PathWay® Model 7371 Single Channel Cat6A RJ45 A/B/C Switch with Serial Remote Control allows the user the capability of sharing a single RJ45 Cat6A interface device connected to the... | |
| The PathWay® Model 7372 RJ45 Cat6 Online/Offline Switch with Contact Closure Remote allows the user the capability of connecting two separate devices, connected to ports A and COM, via an... | |
| The PathWay® Model 7375 Cat5e RJ45 A/B/C Switch with Telnet and GUI and Dual Remote Ports allows the user the capability of sharing a single port interface device connected to... | |
| The PathWay® Model 7376 RJ45 Cat 5e A/B Switch with TTL Logic Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through... | |
| The PathWay® Model 7385 DB9 Interface A/B/C/D Switch provides switching in a compact desktop unit. It allows the user the capability of sharing a single DB9 interface device connected to... | |
| The PathWay® Model 7387 Single Channel RS-232 DB25 A/B Switch with Fallback and Remote Port allows the user the capability of sharing a single port interface device connected to the... | |
| The PathWay® Model 7391 Single Channel DB25 A/B Switch with Auto Fallback and RS232 Remote allows the user the capability of sharing a single port interface device connected to the... | |
| The PathWay® Model 7404 6-Channel (3) 4-Pin 3.5 mm and (3) RJ45 Cat5e, POE 802.3af & 802.3at Compliant, A/B Switch with RS232 Remote allows the user the capability of sharing... | |
| The PathWay® Model 7406 RJ45 A/B Network Switch with Remote allows the user the capability of accessing two separate RJ45 ports via the COMMON port. The Model 7406 network switch... | |
| The PathWay® Model 7415 DB9 A/B Switch with Contact Closure Remote Control Port allows the user the capability of accessing two separate devices, ports A and B, via connection through... | |
| The PathWay® Model 7424 RJ45 Cat5 A/B/C/D Switch with Serial Remote Control, provides the user with local and remote control functionality. It allows the user to share a single RJ45... | |
| The PathWay® Model 7426 RJ45 CAT5 A/B/C/D Switch with Telnet and GUI, Catalog No. 307426, allows the user the capability of sharing a single port interface device connected to the... | |
| The PathWay® Model 7748 RS530 DB25 A/B Switch with Cutoff Position and 10/100BASE-T LAN Telnet Access and GUI, allows the user the capability of sharing a single port interface device... | |
| The PathWay® Model 7810 8-to-1 HD-15 Data Switch with 10 BaseT/100 BaseTX LAN Access, allows the user the capability of sharing a single port HD-15 interface device connected to the... | |
| The PathWay® Model 7815 HD15/RJ45 Cat5e 8-to-1 Switch allows the user the capability of sharing a device connected to the COMMON port among eight other devices connected to the 1,... | |
| The PathWay® Model 7820 8-Channel RJ45 Cat5e A/B Switch with Telnet and GUI allows the user the capability of sharing a single port interface device connected to the “COMMON” port... | |
| The PathWay® Model 7914 Single Channel 120 Volts Power A/B Switch allows the user the capability of powering two separate devices, ports A and B, via connection through a device... | |
| The PathWay® Model 7296 Dual MDR/MXR A/B Switch with USB Serial Remote allows the user the capability of sharing 2 single port MDR interface devices and 2 single port... | |
| The QuickSwitch® 4292 Single Channel LC Duplex A/B/C/D/Offline Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among... | |
| The QuickSwitch® 7188 4-Channel Fiber Optic LC Duplex A/B Switch with Ethernet and RS232 Remote allows the user the capability of sharing a single port interface device connected to the... | |
| The QuickSwitch® Model 6330 Single Channel LC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices, ports "IN" and "OUT", via an Online or... | |
| With each of its eight channels, the LineSelect® Model 9928 DB9 A/B Switch allows the user to access two DB9 devices connected to its A and B ports with one... | |
| With each of its five channels, the LineSelect® Model 9445R DB9 A/B Switch allows the user to access two DB9 interface devices connected to its A and B ports with... | |
| With each of its three channels, the Model 9449 DB9 RS422 A/B Switch allows the user to access two DB9 devices connected to its A and B ports with one... | |
| With each of its two channels, the Model 9093 DB9 A/B/C Manual Switch allows the user to access three DB9 devices connected to its A, B, and C ports with... | |
| With each of its two channels, the Model 9453 RJ45 A/B/C/Off-Line Switch allows the user to access three RJ45 devices connected to its A, B, and C ports with one... | |
| Model 7289 Dual Channel DB37 A/B Switch with Telnet and GUI Interface to 10-Base-T Remote Control Custom wired switch, designed to support all 25 signals of a popular high-speed in-server... | |
| The PathWay® Model 7462 8-Channel RJ45 A/B Switch allows the user the capability of sharing a device connected to the Common port among two other devices connected to the A... | |
| The PathWay® Model 7331 Single Channel DB37 A/B Switch allows the user the capability of sharing a single DB37 interface device connected to the COMMON DB37 port among two other... | |
| The PathWay® Model 7359 Tri-Channel RJ45 Cat5 A/B Switch with Remote Control allows the user the capability of accessing two separate devices, ports A & B via connection through a... | |
| The PathWay® Model 7423 RJ45 4-Position Data Switch with Serial Remote Control, Board Only, provides the user with local and remote control functionality. It allows the user to share a... | |
| The PathWay® Model 7747 RS530 A/B Switch with Cutoff and Remote Control allows the user the capability of sharing a single DB25 interface device connected to the Common port among... | |
| (3) Isolated BNC port connectors on rear panel. Center pin and shell switched. The switch ports are transparent to all data. Front panel LEDs display the current switch position and... | |
| (3) Isolated BNC port connectors on rear panel. Center pin and shell switched. The switch ports are transparent to all data. Remote commands to obtain switch position. Switch retains current... | |
| 16 Front panel knobs provide individual control of each channel for this network switch. Manually operated, no power required. Rated for 10/100/1000 networks (Up to Cat5e). All 8 pins switched. | |
| 24 Channels of Cat 5e RJ45 A/B/C/D switching in only 8.75 inches of panel height. Manually control each channel separately via knobs located on the front panel, one knob per... | |
| Applicable to switching ANY DB25 interface devices. Ideal for Commercial-Off-The-S helf (COTS) purchase applications. SPECIFICATIONS: PORT CONNECTORS: (18) DB25 female connectors labeled A, B, and COMMON. (Three for each of... | |
| Conference Room Application: Model 5543 Displays the CDIC/ISDN/OFFLINE Status of the Model 5542 7-Channel 3-State CAT5e/ISDN Switch. Use with Model 5542 7-Channel 3-State Cat 5e ISDN Switch to Create a... | |
| Ideal for fax, modem and phone line switch applications. Eliminates need for dedicated phone lines for fax or modem. SPECIFICATIONS: PORT CONNECTORS: (48) RJ11/12 female connectors; (16) A (16) B... | |
| Ideal for RS232, RS422, RS485 or ANY application that has a DB9 connector interface. SPECIFICATIONS: PORT CONNECTORS: (3) DB9 female connectors labeled A, B, and COMMON for each of the... | |
| Ideal for sharing laboratory test equipment having a BNC coaxial cable interface. Specifications: PORT CONNECTORS: (3) Isolated BNC coaxial connectors, A, B & COM. FRONT PANEL CONTROL: (1) Manual pushbutton... | |
| PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON for each Channel. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE: (1) DB9 female connector... | |
| Provides reliable network backup for mission critical systems. Applicable to switching ANY DB25 interface devices. SPECIFICATIONS: PORT CONNECTORS: (5) DB25 female connectors labeled A, B, C, D and Common. FRONT... | |
| Provides Switching Security and Port-to-Port Isolation. The Model 9065 network switch module allows the user to switch a device connected to the COMMON port between devices connected to ports A... | |
| Ruggedized configuration includes mounting brackets. Absolutely NO data passes through the switch when in the OFFLINE position! SPECIFICATIONS: Port Connectors: (3) HD15 (F) connectors (VGA Monitor Interface) labeled A, B,... | |
| A manual rotary switch mounted on front panel allows for the A or B port to be switched to the Common port. The center pin and shell of each coaxial... | |
| A, B and COMMON ports are transparent to data format and protocol. Switches ALL signal pins. Pins 1 (Shield) and 7 (Signal Ground) are bussed through. Local switching via front... | |
| A, B, and COMMON connectors are DB9. All 9 interface pins are switched. The switch ports are transparent to all data. Front panel pushbutton control or Remote ASCII RS232 Serial... | |
| Access either of two SC Duplex Fiber Optic networks from one computer connected to an SC Duplex COMMON port. MEMS-based (Micro Electro Mechanical System) multimode mirror switch, 850nm. Manual control... | |
| All (8) pins of each RJ45 interface are switched. All switches change positions simultaneously upon command. Transparent to data speed and protocol. Switches maintain position in the event of power... | |
| All (8) pins of each switch port are transparent to all data. All switches change position simultaneously when commanded. Switches maintain position on power loss and continue to pass data. | |
| All 25 pins of the DB25 interface are switched. Front panel pushbutton or local control of switch position. Control port for remote control of switch position and front panel lockout. | |
| All pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power... | |
| Allows four data channels, A/B/C/D, to contend for access to one Common port. Front panel LED's display channel scanning status and power status. Signals supported: TD, RD, and SG. Selectable... | |
| Allows quick connection to any one of four devices from one Common device. High quality sealed switch with self wiping contacts. Transparent to data format. All 9 leads switched. Eliminates... | |
| Allows quick connection to any one of two DB9 interface devices from one COMMON port for each channel. The switch ports are transparent to all data. All (9) pins of... | |
| Allows quick connection to any one of two USB Type-A interface devices from one COMMON device! The A, B, and Common ports all are Type-A USB connectors. Switches all 4... | |
| Both Channels offer SECURE / NON-SECURE / CUT-OFF switch positions with remote control. Channel One is 530 compatible. All 25 pins switched. Channel Two is Fiber Optic ST Duplex, multimode. | |
| Both Channels offer SECURE / NON-SECURE / CUT-OFF switch positions with remote control. Channel One is 530 compatible. All 25 pins switched. Channel Two is RJ45 compatible. All 8 pins... | |
| Channel 1 Port Connectors: (3) DB25 (M/M/F) connectors labeled SECURE, NON-SECURE and COMMON, respectively. Channel 2 Port Connectors: (3) RJ45(F) shielded connectors labeled A, B, and COMMON. Front Panel Control:... | |
| Compact Size: 2" x 5" x 7" Supports (2) RJ45 100 Base-T Cat 5 drops Normal and Break positions via key access switch labeled ON and OFF. Key shaped cutouts... | |
| Cycle power to 8 remotely located devices. Those devices plug into the model 4404 AC power outlets. The connected devices can be remotely restarted by accessing the Model 4404 via... | |
| DB25 (F) ports are transparent to all data. Switch from front panel pushbutton, or remotely via IP Addressable 10-BASE-T port. All 25 pins of the DB25 interface are switched. Switch... | |
| DB25 connectors - A, B, and COMMON ports are all DB25 female connectors. All (25) signal lines of the DB25 RS530 interface connector are switched. Connections through the switch are... | |
| Fiber Optic Switch allows access to up to four separate fiber optic networks. The switch uses mirror technology and is transparent to data and speed. Supports gigabyte data rates. A,... | |
| Fiber Optic Switch employs mirror technology. Wavelength is 1300 nm. The switch ports are transparent to all data. Switch maintains position on power loss and continues to pass data. Control... | |
| Ideal for fallback applications. The switch ports are transparent to all data. All pins of the DB9 interface are switched. Automatic Fallback Mode operates based on data monitoring of pin... | |
| Independently switch each of the three channels manually via three knobs located on the front panel, one knob per channel. Channel 1: DB25 6-Position Switch with (7) DB25 female connectors... | |
| M8081 CAT5 3-position network switch allows access to three networks from one computer or workstation. Certified for Category 5 compliance. High quality sealed switch with self-wiping contacts. Eliminates the need... | |
| M9163 AB Manual Data Network Switch facilitates combining two separate Token Ring segments together when in the NORMAL (1) switch position or operating them as separate segments when in the... | |
| M9448 CAT5e AB data network switch allows access to two networks from one computer or workstation Certified for category 5e compliance Copper network switch High quality sealed switch with self-wiping... | |
| M9454 CAT5e switch affords efficient use of panel space: 3 complete AB switches in 1U panel height (1.75") Individual Channel Control M9454 Network Switch is tested for Cat 5e compliance... | |
| Manual, Single Channel A/B Switch in Slim Rackmount enclosure. DB25-Female Connectors used for the VOICE, DATA, & COMMON ports. Manual control means no power supply necessary. Switching mechanism is a... | |
| Manually operated by the keylock. No power is required to operate unit. The position of the Model 5534 network switch will follow the keylock actuator position at all times. The... | |
| Manually select port from knob located on the front panel. All 9 leads switched simultaneously. DB9 female ports A, B, and Common located on rear panel. High quality switch, utilizes... | |
| Manually switch 2 channels of A/B/C ports simultaneously via one knob, and 1-Channel of A/B ports on another knob, with both located on the front panel. No power required. Rated... | |
| Manually switches all six PRI channels simultaneously between switch positions A and B via one knob located on the front panel. Each channel consists of one A, B, and Common... | |
| Model 4121 AB switch is ideal for fallback applications Data, handshake, and clock lines of the RS232 interface are supported (1-8 & 20) Front panel LEDs display the connectivity status... | |
| Model 4145 AB network switch is ideal for automatic fallback applications based on loss of carrier (DCD). Data, handshake, and clock lines of the RS232 interface are supported. Front panel... | |
| Model 4148 data network switch will self-configure its connectivity based on the devices connected to it, or the user can override its connection status from a manual front panel pushbutton. | |
| Model 4504 AB manual network switch switches pins 2 to 25 of connector interface, simultaneously. Chassis Ground on pin 1 bussed thru. Ruggedized to withstand vibrations encountered in mobile/motion applications... | |
| Model 4520 AB network switch supports switching all 15 signals of the DB15 connector interface. Local switching via front panel pushbutton. (2) Status LEDs, A/B, on the front panel indicate... | |
| Model 4521 AB network switch allows a device connected to COMMON port access to the A or B port. Control manually via pushbutton. Control remotely via DB9 Contact Control Remote... | |
| Model 7224 network switch is ideal for remote control switching applications. Front panel switching can be locked out from a PC connected to the Remote port. 19" Rackmount option is... | |
| Model 8050 CAT5 AB manual data network switch allows access to two networks from one computer or workstation Certified for category 5 compliance High quality sealed switch with self-wiping contacts... | |
| Model 9061 AB Switch allows access to two networks from one computer or workstation Manual operation from Front Panel pushbutton No power required Transparent to data format Eight Model 9061... | |
| Model 9740/40 Manual CAT5 AB network switch system comes with a Lifetime Warranty Connectors: RJ45 jacks A, B and Common connectors on rear panel Two-position rotary switch on front panel... | |
| On-Line switch position connects port A to port B. Off-Line switch position disconnects and isolates port A from port B. The switch ports are transparent to all data. The DB9... | |
| One ST duplex fiber optic port is able to access any one of eight ST duplex ports. All fiber optic signals passed through the switch are maintained in fiber optic... | |
| Pins 1-8 and 20 of the DB-25 interfaces are switched. All DB-25 ports function as DCE ports. Remote commands switch the unit and change lock state. Front panel LEDs display... | |
| Ports A, B and COMMON are RJ45 connectors. Supports 100 BASE-T applications. Aluminum Enclosure reduces RMI/RFI. Module size: 2" W x 5" H x 7" D. The switch ports are... | |
| Provides remote switching of up to 16 Model 4875 Remotely Controllable KVM A/B Switches (Catalog No. 302154) High intensity red LED indicators display status of up to 16 remotely located... | |
| Remote control via RS232 commands sent via Remote Serial Ports. Switch ports are transparent to all data. Both channels are switched simultaneously. All switched signals are passed via copper contact... | |
| RS-232 Traffic Monitor port via a DB9 connector. Provides full galvanic isolation (no metallic connection) between the fiber ports and the RS-232 monitor port. Allows the interference-free fiber optical transfer... | |
| Share one RJ45 port among six RJ45 connector ports. All eight pins of each RJ45 port are switched and will permit bidirectional data flow. The switch ports are transparent to... | |
| Share one RJ45 port among six RJ45 ports. All eight pins of each RJ45 port are supported. The switch ports are transparent to all data. Switch locally from front panel... | |
| Shares one COMMON RJ45 port among four RJ45 ports, A, B, C, D. Cat 5e compliant. Switching performed from front panel pushbutton or via remote control. Remote control from RS232... | |
| Simultaneously switches one RJ45 Channel and one BNC channel locally via a knob located on the front panel. RJ45 channel tested for Cat5 compliance. Leads switched: All (8) RJ45 pins,... | |
| Simultaneously switches one RJ45 Channel and two BNC channels locally via a knob located on the front panel. RJ45 channel tested for Cat5e compliance Leads switched: All (8) RJ45 pins,... | |
| Simultaneously switches two RJ45 Channels and two BNC channels locally via a knob located on the front panel RJ45 channels are tested for Cat5e compliance Leads switched: All (8) RJ45... | |
| Supports (2) independent channels of A/B switch function. All 9 pins of each channel are switched. Local switching via (2) front panel pushbuttons. (4) Status LED's, A/B, on the front... | |
| Switch between four DB15 ports via a serial remote port located on the rear panel. An RS232 DB9/female remote port allows remote control of unit based on a set of... | |
| Switch ports are transparent to all data. All (8) signals of each of the four channels, (32) total signals, switched simultaneously. Pushbutton control override. Remote control via DB9/female Control Port... | |
| Switch to backup automatically via Data Activity or DCD trigger monitor. Switches back when signals restore. The switch ports are transparent to all data. All pins of the DB25 interface... | |
| Switches all 9 pins of connector interface simultaneously Ruggedized to withstand vibrations Switch and options have passed rigorous seismic testing This M4503 AB switch is ideal for power plant applications... | |
| The Model 4440 PathWay® Remotely controllable RS-232 network switch allows local or at-a-glance access to four devices. Selectable trigger character allows the operator to choose a unique trigger character to... | |
| The Model 6272 uses mirror technology and is transparent to data and speed. A/B/COM Ports are ST Duplex, Multimode, 62.5/125 Micron. The Mode 6272 supports Fiber Optic wavelength of 1300... | |
| The Model 7212 AB network switch allows an RS232 device that can send ASCII characters to control the switching function of the DB25 interface. Ideal for remote control applications. Switch... | |
| The Model 9074 Cat5e Switch allows (1) COMMON RJ45 port to be shared among either of (2) RJ45 ports A and B, or isolate all ports by switching to secure... | |
| The network switch ports are transparent to all data. All eight (8) pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain... | |
| The PathWay® Model 4406 AB Code Operated Network Switch allows switching between two RJ45 Interface devices locally or remotely by sending a trigger character sequence to the unit via the... | |
| The PathWay® Model 4407 AB data switch permits remote switching control from up to two different RS232 serial REMOTE devices. Ideal for remote control applications. Switch position and continuity are... | |
| The PathWay® Model 4480 Remotely controllable RS-232 network switch allows local or at-a-glance access to eight devices. Selectable trigger character allows the operator to choose a unique trigger character to... | |
| The PathWay® Model 7271 network switch enables sharing one COMMON RJ45 port among four RJ45 ports, A, B, C & D. Switching perfumed via pushbutton or Remote Control. Remote control... | |
| The ports are transparent to all data. All 18 signal pins of the DVI-D Dual Link 24-pin connectors and all 9 Pins of the DB9 connectors are switched. The DVI-D... | |
| The switch ports are transparent to all data. (5) Isolated BNC connectors on rear panel. Both center pin and shell are switched. Remote commands to switch the unit. The unit... | |
| The switch ports are transparent to all data. 17 Pins of the V.35 interface are switched. (Three V.35 channels) All pins of the DB25 interface are switched. (One DB25 channel)... | |
| The switch ports are transparent to all data. All 8 pins of the RJ45 interface are switched. Interface meets Cat5e performance. All switched signals are passed via latching copper contact... | |
| The switch ports are transparent to all data. All pins of the DB9 interface are switched. Pins 1 and 6 use Cat6 cable material. Pins 4 and 5 support 12VDC,... | |
| The switch ports are transparent to all data. All pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and... | |
| The switch ports are transparent to all data. All pins of the RJ45 interface are switched. Each channel is an individual switch that is commanded separately from the other switches... | |
| The switch ports are transparent to all data. All pins of the RJ45 interface are switched. Interface meets Cat5e performance. All switched signals are passed via latching copper contact relays... | |
| The switch ports are transparent to all data. All pins of the RJ45 interface are switched. Interface meets Cat5e performance. All switched signals are passed via latching copper contact relays... | |
| The switch ports are transparent to all data. All pins of the RJ45 interface are switched. Interface meets Cat5e performance. This network switch is manually switched via front panel keylock... | |
| The switch ports are transparent to all data. All switched signals are passed via mirror relays that maintain their position and continuity even in the event of a power loss... | |
| The switch ports are transparent to all data. Center pin and shell of each BNC connector is switched. Switch position control via front panel pushbutton or Remote Control serial port. | |
| The switch ports are transparent to all data. Each channel is an individual switch that is independently controlled. Front panel pushbutton controls can be locked out remotely. All 8 pins... | |
| The switch ports are transparent to all data. Each channel is an individual switch that is independently controlled. Switches all 8 pins of the RJ45 Interface. Switch positions can be... | |
| The switch ports are transparent to all data. The DB9 Remote Control port provides access to remotely switch the unit by dry contact open/close logic. Front panel pushbutton control can... | |
| The switch ports are transparent to data format. All nine (9) pins of the DB9 interface are switched. Local control of switch position via front panel pushbutton. The REMOTE port... | |
| The switch uses mirror technology and is transparent to data and speed. A/B/COM Ports are ST Duplex, MultiMode 62.5/125 Micron. The switch supports Fiber Optic wavelength of 850 nm and... | |
| The switched pins are transparent to all data. RJ11 interface each port, 1-8. Each port has (4) active contacts: Normally OPEN; Normally CLOSED; The WIPER contact of the relay; and... | |
| The switched ports are transparent to all data. The DTR / DCD lines of the RS530 interface are switched based on desired position, TXD, TXC are passed through the unit... | |
| This Network Switch allows selection between Normal and Crossover position. Select switch position via front panel pushbutton or remotely via dry contact closure to remote port. All (25) signals of... | |
| Three channels of A/B Switching: (1) Channel DB37 (2) Channels of DB9 All A/B port connectors are female gender: (2) DB37 (4) DB9 All COMMON port connectors are male gender:... | |
| Two independent switch channels. Remote switching via DB9 Remote port on rear panel. Local control via two front panel pushbuttons. Remote Control via CONTROL port that accepts ASCII, RS232 serial... | |
| Two toggle switches control the two DB9 interface A/B switch channels of the Model 7211. LED indicators display the current position of each network switch channel. A transition from contact... |