Electro Standards Laboratories RJ45 CAT5e A/B Switch, GUI Model 7341

Description
The switch ports are transparent to all data. All pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Control of the switch position from a 10-Base-T LAN Ethernet environment or alternately, the front panel pushbutton. Remote GUI interface that allows user to control switch position and obtain switch status. Front panel push button may be "locked out" using the remote GUI Interface. Cat 5e compliance. Slim package, 1U rackmount is standard.
Datasheet
Description
The switch ports are transparent to all data. All pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Control of the switch position from a 10-Base-T LAN Ethernet environment or alternately, the front panel pushbutton. Remote GUI interface that allows user to control switch position and obtain switch status. Front panel push button may be "locked out" using the remote GUI Interface. Cat 5e compliance. Slim package, 1U rackmount is standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 CAT5e A/B Switch, GUI - Model 7341 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 CAT5e A/B Switch, GUI
Model 7341
RJ45 CAT5e A/B Switch, GUI Model 7341
The switch ports are transparent to all data. All pins of the RJ45 interface are switched. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Control of the switch position from a 10-Base-T LAN Ethernet environment or alternately, the front panel pushbutton. Remote GUI interface that allows user to control switch position and obtain switch status. Front panel push button may be "locked out" using the remote GUI Interface. Cat 5e compliance. Slim package, 1U rackmount is standard.
  • The switch ports are transparent to all data.
  • All pins of the RJ45 interface are switched.
  • All switched signals are passed via copper contact relays that maintain their
    position and continuity even in the event of a power loss or failure.
  • Control of the switch position from a 10-Base-T LAN Ethernet environment or
    alternately, the front panel pushbutton.
  • Remote GUI interface that allows user to control switch position and obtain
    switch status.
  • Front panel push button may be "locked out" using the remote GUI Interface.
  • Cat 5e compliance.
  • Slim package, 1U rackmount is standard.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7341
Product Name RJ45 CAT5e A/B Switch, GUI
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 18 port managed switch - 1783-BMS12T4E2CGP - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
SmartFlex, Korea, 5x Ethernet, Wi-Fi, PoE PSE, Metal, Without Accessories - BB-SR30918120-SWH - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details