Electro Standards Laboratories 7-Channel RJ45 Cat5e A/B Keylock Switch Model 9477

Description
FEATURES: The two, Channel keylock actuators on the front panel allow the user to insert a key and switch groups of RJ45 Cat5e connector ports. Channel 1 simultaneously switches four channels of RJ45 Cat5e A/B connector groups using a style A key. Channel 2 simultaneously switches three channels of RJ45 Cat5e A/B connector groups using a style B key. Tested for Cat5e compliance. All 8 pins of the RJ45 interface are switched via break-before-make keylock switch. Key is removable in the A position and captive in the B position. High quality sealed switch with self-wiping low impedance contacts. Manually operated keylock switch. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime warranty against manufacturing defects. The LineSelect™ Model 9477 switches two groups of RJ45 Cat5e ports; Channel 1 simultaneously switches four A/B RJ45 Cat5e connector groups; Channel 2 simultaneously switches three A/B RJ45 Cat5e connector groups. Each channel is switched by inserting a unique key into its corresponding keylock actuator located on the front panel. The key for Channel 1 is style A key; the key for Channel 2 is a style B key. The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear. The LineSelect™ Model 9477 is enclosed in a 1U full rack size, all metal black chassis designed to provide EMI/FRI shielding and fit in a standard 19" rack.
Datasheet
Description
FEATURES: The two, Channel keylock actuators on the front panel allow the user to insert a key and switch groups of RJ45 Cat5e connector ports. Channel 1 simultaneously switches four channels of RJ45 Cat5e A/B connector groups using a style A key. Channel 2 simultaneously switches three channels of RJ45 Cat5e A/B connector groups using a style B key. Tested for Cat5e compliance. All 8 pins of the RJ45 interface are switched via break-before-make keylock switch. Key is removable in the A position and captive in the B position. High quality sealed switch with self-wiping low impedance contacts. Manually operated keylock switch. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime warranty against manufacturing defects. The LineSelect™ Model 9477 switches two groups of RJ45 Cat5e ports; Channel 1 simultaneously switches four A/B RJ45 Cat5e connector groups; Channel 2 simultaneously switches three A/B RJ45 Cat5e connector groups. Each channel is switched by inserting a unique key into its corresponding keylock actuator located on the front panel. The key for Channel 1 is style A key; the key for Channel 2 is a style B key. The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear. The LineSelect™ Model 9477 is enclosed in a 1U full rack size, all metal black chassis designed to provide EMI/FRI shielding and fit in a standard 19" rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-Channel RJ45 Cat5e A/B Keylock Switch - Model 9477 - Electro Standards Laboratories
Cranston, RI, USA
7-Channel RJ45 Cat5e A/B Keylock Switch
Model 9477
7-Channel RJ45 Cat5e A/B Keylock Switch Model 9477
FEATURES: The two, Channel keylock actuators on the front panel allow the user to insert a key and switch groups of RJ45 Cat5e connector ports. Channel 1 simultaneously switches four channels of RJ45 Cat5e A/B connector groups using a style A key. Channel 2 simultaneously switches three channels of RJ45 Cat5e A/B connector groups using a style B key. Tested for Cat5e compliance. All 8 pins of the RJ45 interface are switched via break-before-make keylock switch. Key is removable in the A position and captive in the B position. High quality sealed switch with self-wiping low impedance contacts. Manually operated keylock switch. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime warranty against manufacturing defects. The LineSelect™ Model 9477 switches two groups of RJ45 Cat5e ports; Channel 1 simultaneously switches four A/B RJ45 Cat5e connector groups; Channel 2 simultaneously switches three A/B RJ45 Cat5e connector groups. Each channel is switched by inserting a unique key into its corresponding keylock actuator located on the front panel. The key for Channel 1 is style A key; the key for Channel 2 is a style B key. The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear. The LineSelect™ Model 9477 is enclosed in a 1U full rack size, all metal black chassis designed to provide EMI/FRI shielding and fit in a standard 19" rack.

FEATURES:

  • The two, Channel keylock actuators on the front panel allow the user to insert a key and switch groups of RJ45 Cat5e connector ports.
  • Channel 1 simultaneously switches four channels of RJ45 Cat5e A/B connector groups using a style A key.
  • Channel 2 simultaneously switches three channels of RJ45 Cat5e A/B connector groups using a style B key.
  • Tested for Cat5e compliance.
  • All 8 pins of the RJ45 interface are switched via break-before-make keylock switch.
  • Key is removable in the A position and captive in the B position.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Manually operated keylock switch. No power required.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Rackmount configuration is standard.
  • Lifetime warranty against manufacturing defects.

The LineSelect™ Model 9477 switches two groups of RJ45 Cat5e ports; Channel 1 simultaneously switches four A/B RJ45 Cat5e connector groups; Channel 2 simultaneously switches three A/B RJ45 Cat5e connector groups. Each channel is switched by inserting a unique key into its corresponding keylock actuator located on the front panel. The key for Channel 1 is style A key; the key for Channel 2 is a style B key.

The unit supports all 8 pins of the RJ45 Cat5e interface. No need to plug and unplug cables thereby eliminating connector wear. The LineSelect™ Model 9477 is enclosed in a 1U full rack size, all metal black chassis designed to provide EMI/FRI shielding and fit in a standard 19" rack.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9477
Product Name 7-Channel RJ45 Cat5e A/B Keylock Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2558440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details