Electro Standards Laboratories DB25 Automatic Fallback Switch with Telnet Remote 4209

Description
SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (3) Manual pushbuttons; (1) Positional, (1) Manual Mode, and (1) Automatic Fallback Mode). DISPLAY: (4) LED's; (2) Positional Green LED's, (1) Blue LED (Auto Fallback Mode), (1) Blue LED (Manual Mode) REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses TELNET commands for Remote Control operation. POWER: UL approved 100VAC/240VAC 50 Hz/60Hz wall mount power module supplies 12VDC, 500 mA to the unit. DIMENSIONS: Desktop configuration 8.11" W x 2.42" H x 7.30" D (20.6 x 6.2 x 18.6 cm) WEIGHT: Approximately 2.0 lbs. (0.9 kg) PathWay® Model 4209 DB25 Automatic Fallback Switch with Telnet Remote: The drawing illustrates a COMMON Device connected to the DB25 COMMON port with access to a Primary Line connected to Port A and a Secondary Line connected to Port B. The unit monitors Port B for data activity. The Remote RJ45 10/100Base-T LAN Ethernet port can be used to remotely control the unit via Telnet Commands and is IP Addressable! Activity on Port B = B position; No activity on Port B = A position Auto Sense to automatically change position based on presence or absence of signal on Port B. FEATURES: The switch ports are transparent to data. All (25) pins of the DB25 interface are switched via break-before-make electromechanical relays. Pins 4 and 19 of the B port are monitored for RTS being active. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Automatic fallback mode and manual mode. Control of the switch position from a 10/100Base-T LAN Ethernet environment. Remote Control Telnet command interface that allows the user to control switch position, lockout front panel operations, toggle between automatic and manual modes, obtain switch status, as well as, query firmware version number, query serial number and enable/disable autosend of switch positions. Front panel LED's display the present position and power status. The unit automatically switches to the B position, when data is detected on port B. Unit chassis ground is connected to the signal ground. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. The PathWay® Model 4209 DB25 A/B Automatic Fallback Switch with Telnet Remote allows the user the capability of sharing a single DB25 interface device connected to the Common port among two other devices connected to the A and B ports. The Model 4209 is packaged in a slim desktop style enclosure. The switch may be controlled manually via front panel pushbutton, or Remote Control. Remote access can be accomplished using an Ethernet 10/100Base-T connection and Telnet commands. The front panel LED display indicates the switch position, and power status. The unit monitors data activity on port "B". If the unit is in the A position and data activity is present on port B, the unit automatically switches to the B position. The unit will then remain in the B position until signal is not present, in which the unit will switch back to the A position automatically. Wide Range Power Option Available: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (3) Manual pushbuttons; (1) Positional, (1) Manual Mode, and (1) Automatic Fallback Mode). DISPLAY: (4) LED's; (2) Positional Green LED's, (1) Blue LED (Auto Fallback Mode), (1) Blue LED (Manual Mode) REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses TELNET commands for Remote Control operation. POWER: UL approved 100VAC/240VAC 50 Hz/60Hz wall mount power module supplies 12VDC, 500 mA to the unit. DIMENSIONS: Desktop configuration 8.11" W x 2.42" H x 7.30" D (20.6 x 6.2 x 18.6 cm) WEIGHT: Approximately 2.0 lbs. (0.9 kg) PathWay® Model 4209 DB25 Automatic Fallback Switch with Telnet Remote: The drawing illustrates a COMMON Device connected to the DB25 COMMON port with access to a Primary Line connected to Port A and a Secondary Line connected to Port B. The unit monitors Port B for data activity. The Remote RJ45 10/100Base-T LAN Ethernet port can be used to remotely control the unit via Telnet Commands and is IP Addressable! Activity on Port B = B position; No activity on Port B = A position Auto Sense to automatically change position based on presence or absence of signal on Port B. FEATURES: The switch ports are transparent to data. All (25) pins of the DB25 interface are switched via break-before-make electromechanical relays. Pins 4 and 19 of the B port are monitored for RTS being active. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Automatic fallback mode and manual mode. Control of the switch position from a 10/100Base-T LAN Ethernet environment. Remote Control Telnet command interface that allows the user to control switch position, lockout front panel operations, toggle between automatic and manual modes, obtain switch status, as well as, query firmware version number, query serial number and enable/disable autosend of switch positions. Front panel LED's display the present position and power status. The unit automatically switches to the B position, when data is detected on port B. Unit chassis ground is connected to the signal ground. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. The PathWay® Model 4209 DB25 A/B Automatic Fallback Switch with Telnet Remote allows the user the capability of sharing a single DB25 interface device connected to the Common port among two other devices connected to the A and B ports. The Model 4209 is packaged in a slim desktop style enclosure. The switch may be controlled manually via front panel pushbutton, or Remote Control. Remote access can be accomplished using an Ethernet 10/100Base-T connection and Telnet commands. The front panel LED display indicates the switch position, and power status. The unit monitors data activity on port "B". If the unit is in the A position and data activity is present on port B, the unit automatically switches to the B position. The unit will then remain in the B position until signal is not present, in which the unit will switch back to the A position automatically. Wide Range Power Option Available: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 Automatic Fallback Switch with Telnet Remote - 4209 - Electro Standards Laboratories
Cranston, RI, USA
DB25 Automatic Fallback Switch with Telnet Remote
4209
DB25 Automatic Fallback Switch with Telnet Remote 4209
SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (3) Manual pushbuttons; (1) Positional, (1) Manual Mode, and (1) Automatic Fallback Mode). DISPLAY: (4) LED's; (2) Positional Green LED's, (1) Blue LED (Auto Fallback Mode), (1) Blue LED (Manual Mode) REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses TELNET commands for Remote Control operation. POWER: UL approved 100VAC/240VAC 50 Hz/60Hz wall mount power module supplies 12VDC, 500 mA to the unit. DIMENSIONS: Desktop configuration 8.11" W x 2.42" H x 7.30" D (20.6 x 6.2 x 18.6 cm) WEIGHT: Approximately 2.0 lbs. (0.9 kg) PathWay® Model 4209 DB25 Automatic Fallback Switch with Telnet Remote: The drawing illustrates a COMMON Device connected to the DB25 COMMON port with access to a Primary Line connected to Port A and a Secondary Line connected to Port B. The unit monitors Port B for data activity. The Remote RJ45 10/100Base-T LAN Ethernet port can be used to remotely control the unit via Telnet Commands and is IP Addressable! Activity on Port B = B position; No activity on Port B = A position Auto Sense to automatically change position based on presence or absence of signal on Port B. FEATURES: The switch ports are transparent to data. All (25) pins of the DB25 interface are switched via break-before-make electromechanical relays. Pins 4 and 19 of the B port are monitored for RTS being active. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Automatic fallback mode and manual mode. Control of the switch position from a 10/100Base-T LAN Ethernet environment. Remote Control Telnet command interface that allows the user to control switch position, lockout front panel operations, toggle between automatic and manual modes, obtain switch status, as well as, query firmware version number, query serial number and enable/disable autosend of switch positions. Front panel LED's display the present position and power status. The unit automatically switches to the B position, when data is detected on port B. Unit chassis ground is connected to the signal ground. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. The PathWay® Model 4209 DB25 A/B Automatic Fallback Switch with Telnet Remote allows the user the capability of sharing a single DB25 interface device connected to the Common port among two other devices connected to the A and B ports. The Model 4209 is packaged in a slim desktop style enclosure. The switch may be controlled manually via front panel pushbutton, or Remote Control. Remote access can be accomplished using an Ethernet 10/100Base-T connection and Telnet commands. The front panel LED display indicates the switch position, and power status. The unit monitors data activity on port "B". If the unit is in the A position and data activity is present on port B, the unit automatically switches to the B position. The unit will then remain in the B position until signal is not present, in which the unit will switch back to the A position automatically. Wide Range Power Option Available: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON.
  • FRONT PANEL CONTROL: (3) Manual pushbuttons; (1) Positional, (1) Manual Mode, and (1) Automatic Fallback Mode).
  • DISPLAY: (4) LED's; (2) Positional Green LED's, (1) Blue LED (Auto Fallback Mode), (1) Blue LED (Manual Mode)
  • REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN Access Ethernet that uses TELNET commands for Remote Control operation.
  • POWER: UL approved 100VAC/240VAC 50 Hz/60Hz wall mount power module supplies 12VDC, 500 mA to the unit.
  • DIMENSIONS: Desktop configuration 8.11" W x 2.42" H x 7.30" D (20.6 x 6.2 x 18.6 cm)
  • WEIGHT: Approximately 2.0 lbs. (0.9 kg)

PathWay® Model 4209 DB25 Automatic Fallback Switch with Telnet Remote:
The drawing illustrates a COMMON Device connected to the DB25 COMMON port with access to a Primary Line connected to Port A and a Secondary Line connected to Port B. The unit monitors Port B for data activity. The Remote RJ45 10/100Base-T LAN Ethernet port can be used to remotely control the unit via Telnet Commands and is IP Addressable!

  • Activity on Port B = B position;
  • No activity on Port B = A position
  • Auto Sense to automatically change position based on presence or absence of signal on Port B.

FEATURES:

  • The switch ports are transparent to data.
  • All (25) pins of the DB25 interface are switched via break-before-make electromechanical relays.
  • Pins 4 and 19 of the B port are monitored for RTS being active.
  • The unit maintains last set position on power loss and continues to pass data.
  • Front panel pushbutton control.
  • Automatic fallback mode and manual mode.
  • Control of the switch position from a 10/100Base-T LAN Ethernet environment.
  • Remote Control Telnet command interface that allows the user to control switch position, lockout front panel operations, toggle between automatic and manual modes, obtain switch status, as well as, query firmware version number, query serial number and enable/disable autosend of switch positions.
  • Front panel LED's display the present position and power status.
  • The unit automatically switches to the B position, when data is detected on port B.
  • Unit chassis ground is connected to the signal ground.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length DB25 cables available for your switch installation.

The PathWay® Model 4209 DB25 A/B Automatic Fallback Switch with Telnet Remote allows the user the capability of sharing a single DB25 interface device connected to the Common port among two other devices connected to the A and B ports. The Model 4209 is packaged in a slim desktop style enclosure.

The switch may be controlled manually via front panel pushbutton, or Remote Control. Remote access can be accomplished using an Ethernet 10/100Base-T connection and Telnet commands. The front panel LED display indicates the switch position, and power status.

The unit monitors data activity on port "B". If the unit is in the A position and data activity is present on port B, the unit automatically switches to the B position. The unit will then remain in the B position until signal is not present, in which the unit will switch back to the A position automatically.

Wide Range Power Option Available: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number 4209
Product Name DB25 Automatic Fallback Switch with Telnet Remote
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Desktop / Standalone
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Unmanaged Industrial PoE+ Switches - INS-8224P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Optical Repeater Mini Bit-Driver® - 2092 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Form Factor Rack Mount
Network Media Fiber Optic
View Details