Electro Standards Laboratories 2-Terminal Barrier Strip A/B/C/D Switch Model 8067

Description
SPECIFICATIONS: PORT CONNECTORS: (5) Two-Terminal Barrier Strips labeled A, B, C, D and COMMON. FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A, B, C, or D. POWER: No power required. Manually operated. ENCLOSURE: Shielded Aluminum Enclosure. DIMENSIONS: 5.25" W x 2.0" H x 7.25" D. (13.3 x 5.1 x 18.4 cm) WEIGHT: Approximately 1.2 lbs (0.5 Kg) FEATURES: Allows quick connection to any one of four 2-Terminal Barrier Strip interface devices from one COMMON device. Manual operation via front-panel rotary switch. Both pins of the 2-Terminal Barrier Strip are switched. High quality sealed switch with self-wiping low impedance contacts. Eliminates the need to connect and disconnect cables. No external power required. Attractive anodized black box packaging provides EMI/RFI shielding. Lifetime guarantee against manufacturing defects. Custom length spade lug cables available for your switch installation. The Model 8067 allows the user to access four devices connected to the A, B, C, and D, 2-Terminal Barrier Strip ports from one device connected to the COMMON 2-Terminal Barrier Strip port. Switching connection between devices is quickly and easily accomplished via the front panel rotary selector - No need to plug and unplug cables. The Model 8067 is packaged in slim desktop style enclosure.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (5) Two-Terminal Barrier Strips labeled A, B, C, D and COMMON. FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A, B, C, or D. POWER: No power required. Manually operated. ENCLOSURE: Shielded Aluminum Enclosure. DIMENSIONS: 5.25" W x 2.0" H x 7.25" D. (13.3 x 5.1 x 18.4 cm) WEIGHT: Approximately 1.2 lbs (0.5 Kg) FEATURES: Allows quick connection to any one of four 2-Terminal Barrier Strip interface devices from one COMMON device. Manual operation via front-panel rotary switch. Both pins of the 2-Terminal Barrier Strip are switched. High quality sealed switch with self-wiping low impedance contacts. Eliminates the need to connect and disconnect cables. No external power required. Attractive anodized black box packaging provides EMI/RFI shielding. Lifetime guarantee against manufacturing defects. Custom length spade lug cables available for your switch installation. The Model 8067 allows the user to access four devices connected to the A, B, C, and D, 2-Terminal Barrier Strip ports from one device connected to the COMMON 2-Terminal Barrier Strip port. Switching connection between devices is quickly and easily accomplished via the front panel rotary selector - No need to plug and unplug cables. The Model 8067 is packaged in slim desktop style enclosure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Terminal Barrier Strip A/B/C/D Switch - Model 8067 - Electro Standards Laboratories
Cranston, RI, USA
2-Terminal Barrier Strip A/B/C/D Switch
Model 8067
2-Terminal Barrier Strip A/B/C/D Switch Model 8067
SPECIFICATIONS: PORT CONNECTORS: (5) Two-Terminal Barrier Strips labeled A, B, C, D and COMMON. FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A, B, C, or D. POWER: No power required. Manually operated. ENCLOSURE: Shielded Aluminum Enclosure. DIMENSIONS: 5.25" W x 2.0" H x 7.25" D. (13.3 x 5.1 x 18.4 cm) WEIGHT: Approximately 1.2 lbs (0.5 Kg) FEATURES: Allows quick connection to any one of four 2-Terminal Barrier Strip interface devices from one COMMON device. Manual operation via front-panel rotary switch. Both pins of the 2-Terminal Barrier Strip are switched. High quality sealed switch with self-wiping low impedance contacts. Eliminates the need to connect and disconnect cables. No external power required. Attractive anodized black box packaging provides EMI/RFI shielding. Lifetime guarantee against manufacturing defects. Custom length spade lug cables available for your switch installation. The Model 8067 allows the user to access four devices connected to the A, B, C, and D, 2-Terminal Barrier Strip ports from one device connected to the COMMON 2-Terminal Barrier Strip port. Switching connection between devices is quickly and easily accomplished via the front panel rotary selector - No need to plug and unplug cables. The Model 8067 is packaged in slim desktop style enclosure.

SPECIFICATIONS:

  • PORT CONNECTORS: (5) Two-Terminal Barrier Strips labeled A, B, C, D and COMMON.
  • FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A, B, C, or D.
  • POWER: No power required. Manually operated.
  • ENCLOSURE: Shielded Aluminum Enclosure.
  • DIMENSIONS: 5.25" W x 2.0" H x 7.25" D. (13.3 x 5.1 x 18.4 cm)
  • WEIGHT: Approximately 1.2 lbs (0.5 Kg)

FEATURES:

  • Allows quick connection to any one of four 2-Terminal Barrier Strip interface devices from one COMMON device.
  • Manual operation via front-panel rotary switch.
  • Both pins of the 2-Terminal Barrier Strip are switched.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Eliminates the need to connect and disconnect cables.
  • No external power required.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Lifetime guarantee against manufacturing defects.
  • Custom length spade lug cables available for your switch installation.

The Model 8067 allows the user to access four devices connected to the A, B, C, and D, 2-Terminal Barrier Strip ports from one device connected to the COMMON 2-Terminal Barrier Strip port. Switching connection between devices is quickly and easily accomplished via the front panel rotary selector - No need to plug and unplug cables. The Model 8067 is packaged in slim desktop style enclosure.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8067
Product Name 2-Terminal Barrier Strip A/B/C/D Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - EKI-5528-PNMA-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
2 suppliers