Electro Standards Laboratories 12-to-1 LC Duplex Offline/Disconnect State Switch w/Remote Model 6320

Description
FEATURES: Allows quick connection to any one of twelve fiber optic LC Duplex devices. The switch ports are transparent to all data. All fiber signals are switched via break-before-make MEMS based mirror/prism switch technology. Front-panel pushbutton control. Switch maintains position on power loss and continues to pass data. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, as well as, query firmware version number, query serial number and enable and disable autosend of switch positions. Front-panel LED's display switch position and power status. Front panel Keylock inhibits or permits pushbutton control. An Offline position is a valid state to preserve network data isolation. All fiber ports are LC duplex, multimode, 50/125 micron and support a wavelength of 1300nm. The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vise versa. Custom length rigorously tested and certified LC duplex multimode fiber optic cables available for your switch installation. The QuickSwitch® Model 6320 Single Channel LC Duplex 12-to-1 Switch, Offline/Disconnect State with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among twelve other devices connected to the 1,2,3,4,5,6,7,8,9,10 ,11 and 12 ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS-232 commands. The QuickSwitch® 6320 is enclosed in a 2U, full rack size, all metal black chassis designed to fit in a standard 19" rack.
Datasheet
Description
FEATURES: Allows quick connection to any one of twelve fiber optic LC Duplex devices. The switch ports are transparent to all data. All fiber signals are switched via break-before-make MEMS based mirror/prism switch technology. Front-panel pushbutton control. Switch maintains position on power loss and continues to pass data. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, as well as, query firmware version number, query serial number and enable and disable autosend of switch positions. Front-panel LED's display switch position and power status. Front panel Keylock inhibits or permits pushbutton control. An Offline position is a valid state to preserve network data isolation. All fiber ports are LC duplex, multimode, 50/125 micron and support a wavelength of 1300nm. The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vise versa. Custom length rigorously tested and certified LC duplex multimode fiber optic cables available for your switch installation. The QuickSwitch® Model 6320 Single Channel LC Duplex 12-to-1 Switch, Offline/Disconnect State with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among twelve other devices connected to the 1,2,3,4,5,6,7,8,9,10 ,11 and 12 ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS-232 commands. The QuickSwitch® 6320 is enclosed in a 2U, full rack size, all metal black chassis designed to fit in a standard 19" rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-to-1  LC Duplex Offline/Disconnect State Switch w/Remote - Model 6320 - Electro Standards Laboratories
Cranston, RI, USA
12-to-1 LC Duplex Offline/Disconnect State Switch w/Remote
Model 6320
12-to-1 LC Duplex Offline/Disconnect State Switch w/Remote Model 6320
FEATURES: Allows quick connection to any one of twelve fiber optic LC Duplex devices. The switch ports are transparent to all data. All fiber signals are switched via break-before-make MEMS based mirror/prism switch technology. Front-panel pushbutton control. Switch maintains position on power loss and continues to pass data. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, as well as, query firmware version number, query serial number and enable and disable autosend of switch positions. Front-panel LED's display switch position and power status. Front panel Keylock inhibits or permits pushbutton control. An Offline position is a valid state to preserve network data isolation. All fiber ports are LC duplex, multimode, 50/125 micron and support a wavelength of 1300nm. The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vise versa. Custom length rigorously tested and certified LC duplex multimode fiber optic cables available for your switch installation. The QuickSwitch® Model 6320 Single Channel LC Duplex 12-to-1 Switch, Offline/Disconnect State with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among twelve other devices connected to the 1,2,3,4,5,6,7,8,9,10 ,11 and 12 ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS-232 commands. The QuickSwitch® 6320 is enclosed in a 2U, full rack size, all metal black chassis designed to fit in a standard 19" rack.

FEATURES:

  • Allows quick connection to any one of twelve fiber optic LC Duplex devices.
  • The switch ports are transparent to all data.
  • All fiber signals are switched via break-before-make MEMS based mirror/prism switch technology.
  • Front-panel pushbutton control.
  • Switch maintains position on power loss and continues to pass data.
  • Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, as well as, query firmware version number, query serial number and enable and disable autosend of switch positions.
  • Front-panel LED's display switch position and power status.
  • Front panel Keylock inhibits or permits pushbutton control.
  • An Offline position is a valid state to preserve network data isolation.
  • All fiber ports are LC duplex, multimode, 50/125 micron and support a wavelength of 1300nm.
  • The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vise versa.
  • Custom length rigorously tested and certified LC duplex multimode fiber optic cables available for your switch installation.

The QuickSwitch® Model 6320 Single Channel LC Duplex 12-to-1 Switch, Offline/Disconnect State with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among twelve other devices connected to the 1,2,3,4,5,6,7,8,9,10,11 and 12 ports, with remote access functionality. Remote Control access can be accomplished using ASCII RS-232 commands. The QuickSwitch® 6320 is enclosed in a 2U, full rack size, all metal black chassis designed to fit in a standard 19" rack.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 6320
Product Name 12-to-1 LC Duplex Offline/Disconnect State Switch w/Remote
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

1788 Red CNet to FF Linking Device - 1788-CN2FFR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Networking Router - 46304494 - Radwell International
Specs
Network Equipment Switch; Router
View Details