Electro Standards Laboratories 7274 Single Channel RS-530 A/B Switch Model 7274

Description
DB25 connectors - A, B, and COMMON ports are all DB25 female connectors. All (25) signal lines of the DB25 RS530 interface connector are switched. Connections through the switch are transparent to data format. Local switch position control via pushbutton on front panel. Remote control via contact closure of specified pins of DB9 Remote port. LED's display switch position and power status. Unit mounts in standard 19" equipment rack, 1U rack space.
Datasheet
Description
DB25 connectors - A, B, and COMMON ports are all DB25 female connectors. All (25) signal lines of the DB25 RS530 interface connector are switched. Connections through the switch are transparent to data format. Local switch position control via pushbutton on front panel. Remote control via contact closure of specified pins of DB9 Remote port. LED's display switch position and power status. Unit mounts in standard 19" equipment rack, 1U rack space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7274 Single Channel RS-530 A/B Switch - Model 7274 - Electro Standards Laboratories
Cranston, RI, USA
7274 Single Channel RS-530 A/B Switch
Model 7274
7274 Single Channel RS-530 A/B Switch Model 7274
DB25 connectors - A, B, and COMMON ports are all DB25 female connectors. All (25) signal lines of the DB25 RS530 interface connector are switched. Connections through the switch are transparent to data format. Local switch position control via pushbutton on front panel. Remote control via contact closure of specified pins of DB9 Remote port. LED's display switch position and power status. Unit mounts in standard 19" equipment rack, 1U rack space.
  • DB25 connectors - A, B, and COMMON ports are all DB25 female connectors.
  • All (25) signal lines of the DB25 RS530 interface connector are switched.
  • Connections through the switch are transparent to data format.
  • Local switch position control via pushbutton on front panel.
  • Remote control via contact closure of specified pins of DB9 Remote port.
  • LED's display switch position and power status.
  • Unit mounts in standard 19" equipment rack, 1U rack space.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7274
Product Name 7274 Single Channel RS-530 A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 135312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 2.5 Gbps
View Details