Electro Standards Laboratories RJ45 Manual Network Switch,Cat5eRotary Switches Model 9087

Description
SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C, and COMMON. FRONT PANEL CONTROL: (1) Rotary selector switch allows local switching. POWER: No power required. Manually operated. ENCLOSURE: Shielded Aluminum Enclosure. DIMENSIONS: DIN Rail Mount Package: 1.75" W x 4.25" H x 6.0" D. (4.4 x 10.8 x 15.2 cm) WEIGHT: Approximately 1.2 lbs (0.6 kg) CAT5e A/B/C APPLICATION... Switches ANY RJ45 interface: The drawing illustrates a COMMON device connected to the RJ45 COMMON port with access to Device A, Device B, and Device C, connected to the RJ45 ports labeled "A", "B", and "C" respectively. FEATURES: Allows (1) COMMON RJ45 port to be shared among any one of (3) RJ45 ports: A, B, or C Manual operation via front panel mounted rotary switch. Switches all 8 leads of the RJ45 interface via break-before-make rotary switch. Certified for category 5e compliance. Manually operated. No power required. DIN rail bracket on rear panel. Grounding screw is mounted on the front panel. Custom length Cat5e RJ45 cables available. The Model 9087 RJ45 A/B/C switch allows the user to access three RJ45 devices connected to its A, B, and C ports with one RJ45 device connected to its Common port. The unit is a manually operated switch, requiring no power. Port selection is quick and easy via a front panel rotary selector switch. The Model 9087 RJ45 switch is easily integrated as a system component by utilizing its rear panel DIN rail mounting bracket.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C, and COMMON. FRONT PANEL CONTROL: (1) Rotary selector switch allows local switching. POWER: No power required. Manually operated. ENCLOSURE: Shielded Aluminum Enclosure. DIMENSIONS: DIN Rail Mount Package: 1.75" W x 4.25" H x 6.0" D. (4.4 x 10.8 x 15.2 cm) WEIGHT: Approximately 1.2 lbs (0.6 kg) CAT5e A/B/C APPLICATION... Switches ANY RJ45 interface: The drawing illustrates a COMMON device connected to the RJ45 COMMON port with access to Device A, Device B, and Device C, connected to the RJ45 ports labeled "A", "B", and "C" respectively. FEATURES: Allows (1) COMMON RJ45 port to be shared among any one of (3) RJ45 ports: A, B, or C Manual operation via front panel mounted rotary switch. Switches all 8 leads of the RJ45 interface via break-before-make rotary switch. Certified for category 5e compliance. Manually operated. No power required. DIN rail bracket on rear panel. Grounding screw is mounted on the front panel. Custom length Cat5e RJ45 cables available. The Model 9087 RJ45 A/B/C switch allows the user to access three RJ45 devices connected to its A, B, and C ports with one RJ45 device connected to its Common port. The unit is a manually operated switch, requiring no power. Port selection is quick and easy via a front panel rotary selector switch. The Model 9087 RJ45 switch is easily integrated as a system component by utilizing its rear panel DIN rail mounting bracket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Manual Network Switch,Cat5eRotary Switches - Model 9087 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 Manual Network Switch,Cat5eRotary Switches
Model 9087
RJ45 Manual Network Switch,Cat5eRotary Switches Model 9087
SPECIFICATIONS: PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C, and COMMON. FRONT PANEL CONTROL: (1) Rotary selector switch allows local switching. POWER: No power required. Manually operated. ENCLOSURE: Shielded Aluminum Enclosure. DIMENSIONS: DIN Rail Mount Package: 1.75" W x 4.25" H x 6.0" D. (4.4 x 10.8 x 15.2 cm) WEIGHT: Approximately 1.2 lbs (0.6 kg) CAT5e A/B/C APPLICATION... Switches ANY RJ45 interface: The drawing illustrates a COMMON device connected to the RJ45 COMMON port with access to Device A, Device B, and Device C, connected to the RJ45 ports labeled "A", "B", and "C" respectively. FEATURES: Allows (1) COMMON RJ45 port to be shared among any one of (3) RJ45 ports: A, B, or C Manual operation via front panel mounted rotary switch. Switches all 8 leads of the RJ45 interface via break-before-make rotary switch. Certified for category 5e compliance. Manually operated. No power required. DIN rail bracket on rear panel. Grounding screw is mounted on the front panel. Custom length Cat5e RJ45 cables available. The Model 9087 RJ45 A/B/C switch allows the user to access three RJ45 devices connected to its A, B, and C ports with one RJ45 device connected to its Common port. The unit is a manually operated switch, requiring no power. Port selection is quick and easy via a front panel rotary selector switch. The Model 9087 RJ45 switch is easily integrated as a system component by utilizing its rear panel DIN rail mounting bracket.

SPECIFICATIONS:

  • PORT CONNECTORS: (4) RJ45 female connectors labeled A, B, C, and COMMON.
  • FRONT PANEL CONTROL: (1) Rotary selector switch allows local switching.
  • POWER: No power required. Manually operated.
  • ENCLOSURE: Shielded Aluminum Enclosure.
  • DIMENSIONS: DIN Rail Mount Package: 1.75" W x 4.25" H x 6.0" D.
    (4.4 x 10.8 x 15.2 cm)
  • WEIGHT: Approximately 1.2 lbs (0.6 kg)

CAT5e A/B/C APPLICATION... Switches ANY RJ45 interface: The drawing illustrates a COMMON device connected to the RJ45 COMMON port with access to Device A, Device B, and Device C, connected to the RJ45 ports labeled "A", "B", and "C" respectively.

FEATURES:

  • Allows (1) COMMON RJ45 port to be shared among any one of
    (3) RJ45 ports: A, B, or C
  • Manual operation via front panel mounted rotary switch.
  • Switches all 8 leads of the RJ45 interface via break-before-make rotary switch.
  • Certified for category 5e compliance.
  • Manually operated. No power required.
  • DIN rail bracket on rear panel.
  • Grounding screw is mounted on the front panel.
  • Custom length Cat5e RJ45 cables available.

The Model 9087 RJ45 A/B/C switch allows the user to access three RJ45 devices connected to its A, B, and C ports with one RJ45 device connected to its Common port. The unit is a manually operated switch, requiring no power. Port selection is quick and easy via a front panel rotary selector switch. The Model 9087 RJ45 switch is easily integrated as a system component by utilizing its rear panel DIN rail mounting bracket.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9087
Product Name RJ45 Manual Network Switch,Cat5eRotary Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 1218090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Features PoE Ready
View Details