Electro Standards Laboratories 2-Channel DB9 A/B Data Switch with Serial Remote Control Model 4429

Description
SPECIFICATIONS: PORT CONNECTORS: (3) DB9 (F) connectors labeled A, B, and COMMON for each of two channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9 Female connector on rear panel accepts ASCII RS232 Serial Data at standard baud rates from 300 to 19200 for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Desktop 8.12" W x 2.40" H x 7.25" D (20.7 x 6.1 x 18.5 cm). WEIGHT: Approximately 1.8 lbs (0.8 kg) FEATURES: Allows access to two DB9 devices from one COMMON DB9 device for each of two channels. Eliminates the need to plug and unplug cables. The switch ports are transparent to all data. All (9) pins of the DB9 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Simultaneous control of both channels. Remote RS232 ASCII commands that allow the user to control the switch position, lockout front panel operations and obtain switch status. The remote port features Autobaud Detection Mode that supports standard baud rates from 300 to 19200. Front-panel LED's display switch position and power status. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB9 cables available for your switch installation. For a single channel version of this switch, see Model 4428. The PathWay® Model 4429 Dual Channel DB9 A/B Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel, with remote access functionality. The Model 4429 is packaged in a slim desktop style enclosure. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 female serial interface Remote port located on the rear of the unit. The Remote port features an Autobaud Detection Mode that can be used to select standard baud rates form 300 to 19200. The front panel LED display indicates the switch position and the unit power status. Option: Wide Range Power Supply: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. PathWay® is a registered trademark of Electro Standards Laboratories.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) DB9 (F) connectors labeled A, B, and COMMON for each of two channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9 Female connector on rear panel accepts ASCII RS232 Serial Data at standard baud rates from 300 to 19200 for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Desktop 8.12" W x 2.40" H x 7.25" D (20.7 x 6.1 x 18.5 cm). WEIGHT: Approximately 1.8 lbs (0.8 kg) FEATURES: Allows access to two DB9 devices from one COMMON DB9 device for each of two channels. Eliminates the need to plug and unplug cables. The switch ports are transparent to all data. All (9) pins of the DB9 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Simultaneous control of both channels. Remote RS232 ASCII commands that allow the user to control the switch position, lockout front panel operations and obtain switch status. The remote port features Autobaud Detection Mode that supports standard baud rates from 300 to 19200. Front-panel LED's display switch position and power status. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB9 cables available for your switch installation. For a single channel version of this switch, see Model 4428. The PathWay® Model 4429 Dual Channel DB9 A/B Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel, with remote access functionality. The Model 4429 is packaged in a slim desktop style enclosure. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 female serial interface Remote port located on the rear of the unit. The Remote port features an Autobaud Detection Mode that can be used to select standard baud rates form 300 to 19200. The front panel LED display indicates the switch position and the unit power status. Option: Wide Range Power Supply: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. PathWay® is a registered trademark of Electro Standards Laboratories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel DB9 A/B Data Switch with Serial Remote Control - Model 4429 - Electro Standards Laboratories
Cranston, RI, USA
2-Channel DB9 A/B Data Switch with Serial Remote Control
Model 4429
2-Channel DB9 A/B Data Switch with Serial Remote Control Model 4429
SPECIFICATIONS: PORT CONNECTORS: (3) DB9 (F) connectors labeled A, B, and COMMON for each of two channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9 Female connector on rear panel accepts ASCII RS232 Serial Data at standard baud rates from 300 to 19200 for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Desktop 8.12" W x 2.40" H x 7.25" D (20.7 x 6.1 x 18.5 cm). WEIGHT: Approximately 1.8 lbs (0.8 kg) FEATURES: Allows access to two DB9 devices from one COMMON DB9 device for each of two channels. Eliminates the need to plug and unplug cables. The switch ports are transparent to all data. All (9) pins of the DB9 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Simultaneous control of both channels. Remote RS232 ASCII commands that allow the user to control the switch position, lockout front panel operations and obtain switch status. The remote port features Autobaud Detection Mode that supports standard baud rates from 300 to 19200. Front-panel LED's display switch position and power status. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB9 cables available for your switch installation. For a single channel version of this switch, see Model 4428. The PathWay® Model 4429 Dual Channel DB9 A/B Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel, with remote access functionality. The Model 4429 is packaged in a slim desktop style enclosure. The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 female serial interface Remote port located on the rear of the unit. The Remote port features an Autobaud Detection Mode that can be used to select standard baud rates form 300 to 19200. The front panel LED display indicates the switch position and the unit power status. Option: Wide Range Power Supply: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications. PathWay® is a registered trademark of Electro Standards Laboratories.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) DB9 (F) connectors labeled A, B, and COMMON for each of two channels.
  • FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching.
  • DISPLAY: (2) Front panel LED's display switch position and power status.
  • REMOTE CONTROL: (1) DB9 Female connector on rear panel accepts ASCII RS232 Serial Data at standard baud rates from 300 to 19200 for Remote Control operation.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Desktop 8.12" W x 2.40" H x 7.25" D (20.7 x 6.1 x 18.5 cm).
  • WEIGHT: Approximately 1.8 lbs (0.8 kg)

FEATURES:

  • Allows access to two DB9 devices from one COMMON DB9 device for each of two channels.
  • Eliminates the need to plug and unplug cables.
  • The switch ports are transparent to all data.
  • All (9) pins of the DB9 interface are switched via break-before-make electromechanical relays.
  • The unit maintains last set position on power loss and continues to pass data.
  • Front panel pushbutton control.
  • Simultaneous control of both channels.
  • Remote RS232 ASCII commands that allow the user to control the switch position, lockout front panel operations and obtain switch status.
  • The remote port features Autobaud Detection Mode that supports standard baud rates from 300 to 19200.
  • Front-panel LED's display switch position and power status.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length DB9 cables available for your switch installation.
  • For a single channel version of this switch, see Model 4428.

The PathWay® Model 4429 Dual Channel DB9 A/B Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel, with remote access functionality. The Model 4429 is packaged in a slim desktop style enclosure.

The switch may be controlled locally by manually operating the front panel pushbutton or remotely from the DB9 female serial interface Remote port located on the rear of the unit. The Remote port features an Autobaud Detection Mode that can be used to select standard baud rates form 300 to 19200. The front panel LED display indicates the switch position and the unit power status.

Option: Wide Range Power Supply: (Cat No. 517277) CE, RoHS, and UL listed table mount power module, 100VAC/240VAC, 50/60Hz for use in place of the standard power module that is included with the unit. Has IEC 60320 C14 inlet. Ideal for international applications.

PathWay® is a registered trademark of Electro Standards Laboratories.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 4429
Product Name 2-Channel DB9 A/B Data Switch with Serial Remote Control
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
1G Aggregation Switches - MEN-6412 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details