Electro Standards Laboratories RJ45 AB Switch with Remote Model M4406

Description
The PathWay® Model 4406 AB Code Operated Network Switch allows switching between two RJ45 Interface devices locally or remotely by sending a trigger character sequence to the unit via the Remote port. Remote monitoring of switch status from a PC running terminal emulation. Ideal for remote control applications. Switch position and signal integrity are maintained even during power failure. Front panel LED indicators allow on site viewing of switch status. Optional Windows compatible control software available. 19" rackmount option available. Other control configurations and interfaces are available upon request, i.e. contact closure, TTL levels, etc. Rugged aluminum case provides shielding for the Model 4406 RJ45 Code-Operated Switch. Custom Length Cables are available.
Datasheet
Description
The PathWay® Model 4406 AB Code Operated Network Switch allows switching between two RJ45 Interface devices locally or remotely by sending a trigger character sequence to the unit via the Remote port. Remote monitoring of switch status from a PC running terminal emulation. Ideal for remote control applications. Switch position and signal integrity are maintained even during power failure. Front panel LED indicators allow on site viewing of switch status. Optional Windows compatible control software available. 19" rackmount option available. Other control configurations and interfaces are available upon request, i.e. contact closure, TTL levels, etc. Rugged aluminum case provides shielding for the Model 4406 RJ45 Code-Operated Switch. Custom Length Cables are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 AB Switch with Remote - Model M4406 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 AB Switch with Remote
Model M4406
RJ45 AB Switch with Remote Model M4406
The PathWay® Model 4406 AB Code Operated Network Switch allows switching between two RJ45 Interface devices locally or remotely by sending a trigger character sequence to the unit via the Remote port. Remote monitoring of switch status from a PC running terminal emulation. Ideal for remote control applications. Switch position and signal integrity are maintained even during power failure. Front panel LED indicators allow on site viewing of switch status. Optional Windows compatible control software available. 19" rackmount option available. Other control configurations and interfaces are available upon request, i.e. contact closure, TTL levels, etc. Rugged aluminum case provides shielding for the Model 4406 RJ45 Code-Operated Switch. Custom Length Cables are available.
  • The PathWay® Model 4406 AB Code Operated Network Switch allows switching between two RJ45 Interface devices locally or remotely by sending a trigger character sequence to the unit via the Remote port.
  • Remote monitoring of switch status from a PC running terminal emulation.
  • Ideal for remote control applications.
  • Switch position and signal integrity are maintained even during power failure.
  • Front panel LED indicators allow on site viewing of switch status.
  • Optional Windows compatible control software available.
  • 19" rackmount option available.
  • Other control configurations and interfaces are available upon request,
    i.e. contact closure, TTL levels, etc.
  • Rugged aluminum case provides shielding for the Model 4406 RJ45
    Code-Operated Switch.
  • Custom Length Cables are available.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model M4406
Product Name RJ45 AB Switch with Remote
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 7T+1H Port Unmanaged Switch - 1783-US7T1H - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, Hirschmann SFP+ t - UL-0093--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
6FE + 2FE/GE SFP Port Managed Industrial Ethernet Switch - EKI-5708E-2FI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w
View Details
2 suppliers