Electro Standards Laboratories CDIC/ISDN/OFFLINEDisplay Indicator Unit Model 5543

Description
Conference Room Application: Model 5543 Displays the CDIC/ISDN/OFFLINE Status of the Model 5542 7-Channel 3-State CAT5e/ISDN Switch. Use with Model 5542 7-Channel 3-State Cat 5e ISDN Switch to Create a Robust Conference Communications Switching System. Great for Video Conference Rooms! The Model 5543 CDIC/ISDN/OFFLINE display indicator is designed to display the isolation/connection status of communication equipment. This equipment comprises a switching system that includes the Model 5542 7-Channel 3-State CAT5e/ISDN Switch. Users can link these units to create a robust conference room communication switching system. The Model 5543 is enclosed in a 1U, full rack size, black anodized chassis designed to fit in a standard 19" rack. The dimensions of the Model 5543 are 19" W x 1.75" H x 8" D (48.3 x 4.4 x 20.3 cm) rack. The unit weighs approximately 3.7 lbs. (1.7kg). SPECIFICATIONS: STATUS CONNECTOR: (1) DB9 female connector labeled CONTROL. DISPLAY: (1) Front panel color graphic display indicates position of companion switch. Displays CDIC, ISDN, or OFFLINE. POWER: Wide Range Power Module (Cat No. 521895) CE and UL listed table mount unit, 100VAC/240VAC, 50Hz/60Hz. Has IEC 60320 C14 inlet. Ideal for international applications. DIMENSIONS: 19" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 CM). WEIGHT: 3.7 lbs. (1.7 kg). DISPLAY INDICATOR APPLICATION: Model 5543 Display Indicator connected via the DB9 STATUS port to the Model 5542. Color Graphic Display on the Model 5543 indicates one of three positions (CDIC, OFFLINE, or ISDN) of the Cat5e / ISDN Switch, Model 5542. FEATURES: Control port for linking the Model 5543 to the Model 5542 switch. The front panel Color Graphic Display on the Model 5543 will display the CDIC/ISDN/OFFLINE Status of the switch system. Power to the LED's of the Model 5542 switch is provided via the Model 5543 Control port.
Datasheet
Description
Conference Room Application: Model 5543 Displays the CDIC/ISDN/OFFLINE Status of the Model 5542 7-Channel 3-State CAT5e/ISDN Switch. Use with Model 5542 7-Channel 3-State Cat 5e ISDN Switch to Create a Robust Conference Communications Switching System. Great for Video Conference Rooms! The Model 5543 CDIC/ISDN/OFFLINE display indicator is designed to display the isolation/connection status of communication equipment. This equipment comprises a switching system that includes the Model 5542 7-Channel 3-State CAT5e/ISDN Switch. Users can link these units to create a robust conference room communication switching system. The Model 5543 is enclosed in a 1U, full rack size, black anodized chassis designed to fit in a standard 19" rack. The dimensions of the Model 5543 are 19" W x 1.75" H x 8" D (48.3 x 4.4 x 20.3 cm) rack. The unit weighs approximately 3.7 lbs. (1.7kg). SPECIFICATIONS: STATUS CONNECTOR: (1) DB9 female connector labeled CONTROL. DISPLAY: (1) Front panel color graphic display indicates position of companion switch. Displays CDIC, ISDN, or OFFLINE. POWER: Wide Range Power Module (Cat No. 521895) CE and UL listed table mount unit, 100VAC/240VAC, 50Hz/60Hz. Has IEC 60320 C14 inlet. Ideal for international applications. DIMENSIONS: 19" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 CM). WEIGHT: 3.7 lbs. (1.7 kg). DISPLAY INDICATOR APPLICATION: Model 5543 Display Indicator connected via the DB9 STATUS port to the Model 5542. Color Graphic Display on the Model 5543 indicates one of three positions (CDIC, OFFLINE, or ISDN) of the Cat5e / ISDN Switch, Model 5542. FEATURES: Control port for linking the Model 5543 to the Model 5542 switch. The front panel Color Graphic Display on the Model 5543 will display the CDIC/ISDN/OFFLINE Status of the switch system. Power to the LED's of the Model 5542 switch is provided via the Model 5543 Control port.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDIC/ISDN/OFFLINEDisplay Indicator Unit - Model 5543 - Electro Standards Laboratories
Cranston, RI, USA
CDIC/ISDN/OFFLINEDisplay Indicator Unit
Model 5543
CDIC/ISDN/OFFLINEDisplay Indicator Unit Model 5543
Conference Room Application: Model 5543 Displays the CDIC/ISDN/OFFLINE Status of the Model 5542 7-Channel 3-State CAT5e/ISDN Switch. Use with Model 5542 7-Channel 3-State Cat 5e ISDN Switch to Create a Robust Conference Communications Switching System. Great for Video Conference Rooms! The Model 5543 CDIC/ISDN/OFFLINE display indicator is designed to display the isolation/connection status of communication equipment. This equipment comprises a switching system that includes the Model 5542 7-Channel 3-State CAT5e/ISDN Switch. Users can link these units to create a robust conference room communication switching system. The Model 5543 is enclosed in a 1U, full rack size, black anodized chassis designed to fit in a standard 19" rack. The dimensions of the Model 5543 are 19" W x 1.75" H x 8" D (48.3 x 4.4 x 20.3 cm) rack. The unit weighs approximately 3.7 lbs. (1.7kg). SPECIFICATIONS: STATUS CONNECTOR: (1) DB9 female connector labeled CONTROL. DISPLAY: (1) Front panel color graphic display indicates position of companion switch. Displays CDIC, ISDN, or OFFLINE. POWER: Wide Range Power Module (Cat No. 521895) CE and UL listed table mount unit, 100VAC/240VAC, 50Hz/60Hz. Has IEC 60320 C14 inlet. Ideal for international applications. DIMENSIONS: 19" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 CM). WEIGHT: 3.7 lbs. (1.7 kg). DISPLAY INDICATOR APPLICATION: Model 5543 Display Indicator connected via the DB9 STATUS port to the Model 5542. Color Graphic Display on the Model 5543 indicates one of three positions (CDIC, OFFLINE, or ISDN) of the Cat5e / ISDN Switch, Model 5542. FEATURES: Control port for linking the Model 5543 to the Model 5542 switch. The front panel Color Graphic Display on the Model 5543 will display the CDIC/ISDN/OFFLINE Status of the switch system. Power to the LED's of the Model 5542 switch is provided via the Model 5543 Control port.
  • Conference Room Application: Model 5543 Displays the CDIC/ISDN/OFFLINE Status of the Model 5542 7-Channel 3-State CAT5e/ISDN Switch.
  • Use with Model 5542 7-Channel 3-State Cat 5e ISDN Switch to Create a Robust Conference Communications Switching System. Great for Video Conference Rooms!

The Model 5543 CDIC/ISDN/OFFLINE display indicator is designed to display the isolation/connection status of communication equipment. This equipment comprises a switching system that includes the Model 5542 7-Channel 3-State CAT5e/ISDN Switch. Users can link these units to create a robust conference room communication switching system. The Model 5543 is enclosed in a 1U, full rack size, black anodized chassis designed to fit in a standard 19" rack. The dimensions of the Model 5543 are 19" W x 1.75" H x 8" D (48.3 x 4.4 x 20.3 cm) rack. The unit weighs approximately 3.7 lbs. (1.7kg).

SPECIFICATIONS:

  • STATUS CONNECTOR: (1) DB9 female connector labeled CONTROL.
  • DISPLAY: (1) Front panel color graphic display indicates position of companion switch. Displays CDIC, ISDN, or OFFLINE.
  • POWER: Wide Range Power Module (Cat No. 521895) CE and UL listed table mount unit, 100VAC/240VAC, 50Hz/60Hz. Has IEC 60320 C14 inlet. Ideal for international applications.
  • DIMENSIONS: 19" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 CM).
  • WEIGHT: 3.7 lbs. (1.7 kg).

DISPLAY INDICATOR APPLICATION: Model 5543 Display Indicator connected via the DB9 STATUS port to the Model 5542. Color Graphic Display on the Model 5543 indicates one of three positions (CDIC, OFFLINE, or ISDN) of the Cat5e / ISDN Switch, Model 5542.

FEATURES:

  • Control port for linking the Model 5543 to the Model 5542 switch.
  • The front panel Color Graphic Display on the Model 5543 will display the CDIC/ISDN/OFFLINE Status of the switch system.
  • Power to the LED's of the Model 5542 switch is provided via the Model 5543 Control port.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 5543
Product Name CDIC/ISDN/OFFLINEDisplay Indicator Unit
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
EN 50155 M12 8FE PoE Managed Switch, 24~110VDC - EKI-9508E-MPW-B - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces NA
View Details
2 suppliers