Electro Standards Laboratories DB25 A/B Switch with Current Sinking Remote Model 7311

Description
The PathWay® Model 7311 DB25 A/B Switch with Current Sinking Remote Control Port allows the user the capability of accessing two separate RS530 devices, ports A and B, via connection through an RS530 device connected to the Common port. The Model 7311 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED. FEATURES: Allows quick connection to any one of two DB25 devices from one COMMON device. The switch ports are transparent to all data. All (25) pins of the DB25 interface are switched via break- before-make electromechanical relays. A, B port connectors - DB25 (female). COMMON port connector - DB25 (male). The unit maintains last set position on power loss and continues to pass data. Upon power up, the unit switches based on the state of Current Sinking Remote. Front panel pushbutton control. Optically Coupled Current Sinking Remote Port to allow for the control of the switch position. Front panel LED’s display present position and power status. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation.
Datasheet
Description
The PathWay® Model 7311 DB25 A/B Switch with Current Sinking Remote Control Port allows the user the capability of accessing two separate RS530 devices, ports A and B, via connection through an RS530 device connected to the Common port. The Model 7311 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED. FEATURES: Allows quick connection to any one of two DB25 devices from one COMMON device. The switch ports are transparent to all data. All (25) pins of the DB25 interface are switched via break- before-make electromechanical relays. A, B port connectors - DB25 (female). COMMON port connector - DB25 (male). The unit maintains last set position on power loss and continues to pass data. Upon power up, the unit switches based on the state of Current Sinking Remote. Front panel pushbutton control. Optically Coupled Current Sinking Remote Port to allow for the control of the switch position. Front panel LED’s display present position and power status. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 A/B Switch with Current Sinking Remote - Model 7311 - Electro Standards Laboratories
Cranston, RI, USA
DB25 A/B Switch with Current Sinking Remote
Model 7311
DB25 A/B Switch with Current Sinking Remote Model 7311
The PathWay® Model 7311 DB25 A/B Switch with Current Sinking Remote Control Port allows the user the capability of accessing two separate RS530 devices, ports A and B, via connection through an RS530 device connected to the Common port. The Model 7311 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED. FEATURES: Allows quick connection to any one of two DB25 devices from one COMMON device. The switch ports are transparent to all data. All (25) pins of the DB25 interface are switched via break- before-make electromechanical relays. A, B port connectors - DB25 (female). COMMON port connector - DB25 (male). The unit maintains last set position on power loss and continues to pass data. Upon power up, the unit switches based on the state of Current Sinking Remote. Front panel pushbutton control. Optically Coupled Current Sinking Remote Port to allow for the control of the switch position. Front panel LED’s display present position and power status. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation.

The PathWay® Model 7311 DB25 A/B Switch with Current Sinking Remote Control Port allows the user the capability of accessing two separate RS530 devices, ports A and B, via connection through an RS530 device connected to the Common port. The Model 7311 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fi t in a standard 19” rack. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED.

FEATURES:

  • Allows quick connection to any one of two DB25 devices from one COMMON device.
  • The switch ports are transparent to all data.
  • All (25) pins of the DB25 interface are switched via break- before-make electromechanical relays.
  • A, B port connectors - DB25 (female).
  • COMMON port connector - DB25 (male).
  • The unit maintains last set position on power loss and continues to pass data.
  • Upon power up, the unit switches based on the state of Current Sinking Remote.
  • Front panel pushbutton control.
  • Optically Coupled Current Sinking Remote Port to allow for the control of the switch position.
  • Front panel LED’s display present position and power status.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length DB25 cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7311
Product Name DB25 A/B Switch with Current Sinking Remote
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 28 #
Data Rate 0.0100 to 1 Gbps
View Details