MODEL M4503 -- SEISMIC-PROOF DB9 A/B SWITCH
Electro Standards Laboratories
Seismic-Proof DB9 A/B Switch
Model M4503
Description
Switches all 9 pins of connector interface simultaneously
Ruggedized to withstand vibrations
Switch and options have passed rigorous seismic testing
This M4503 AB switch is ideal for power plant applications
Rugged all-aluminum enclosure provides EMI/RFI resistance in noisy environments
Optional "pass-key only" access ensures proper authorized usage (Catalog No. 304503-Opt-1)
Optional "mounting ears" allow firm attachment (Model No. 2959, Catalog No. 512959).
Optional accessory "feed-through" connector (Catalog No. 513904, DB-9 F/F Adaptor Plate.)
Manual data network switch, no power required
Lifetime guarantee!
-
Electro Standards Laboratories
Datasheet
Description
Switches all 9 pins of connector interface simultaneously
Ruggedized to withstand vibrations
Switch and options have passed rigorous seismic testing
This M4503 AB switch is ideal for power plant applications
Rugged all-aluminum enclosure provides EMI/RFI resistance in noisy environments
Optional "pass-key only" access ensures proper authorized usage (Catalog No. 304503-Opt-1)
Optional "mounting ears" allow firm attachment (Model No. 2959, Catalog No. 512959).
Optional accessory "feed-through" connector (Catalog No. 513904, DB-9 F/F Adaptor Plate.)
Manual data network switch, no power required
Lifetime guarantee!
Datasheet
Suppliers
Switches all 9 pins of connector interface simultaneously
Ruggedized to withstand vibrations
Switch and options have passed rigorous seismic testing
This M4503 AB switch is ideal for power plant applications
Rugged all-aluminum enclosure provides EMI/RFI resistance in noisy environments
Optional "pass-key only" access ensures proper authorized usage (Catalog No. 304503-Opt-1)
Optional "mounting ears" allow firm attachment (Model No. 2959, Catalog No. 512959).
Optional accessory "feed-through" connector (Catalog No. 513904, DB-9 F/F Adaptor Plate.)
Manual data network switch, no power required
Lifetime guarantee!
- Switches all 9 pins of connector interface simultaneously
- Ruggedized to withstand vibrations
- Switch and options have passed rigorous seismic testing
- This M4503 AB switch is ideal for power plant applications
- Rugged all-aluminum enclosure provides EMI/RFI resistance in noisy environments
- Optional "pass-key only" access ensures proper authorized usage
(Catalog No. 304503-Opt-1)
- Optional "mounting ears" allow firm attachment
(Model No. 2959, Catalog No. 512959).
- Optional accessory "feed-through" connector
(Catalog No. 513904, DB-9 F/F Adaptor Plate.)
- Manual data network switch, no power required
- Lifetime guarantee!
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Equipment |
|
Product Number
|
Model M4503 |
|
Product Name
|
Seismic-Proof DB9 A/B Switch |
|
Network Equipment
|
Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Network Equipment
Gateway
Protocol / Network
802.11b/g
Data Rate
0.0540 Gbps
View Details
2 suppliers
Network Equipment
Hub; Gateway; Multiplexer; Transceiver
Area Network Type
WLAN
Network Media
Wireless
View Details