Electro Standards Laboratories Single Channel RJ45CAT5eA/B/C/D Switch, with PoE Interface Model 7017

Description
The PathWay® Model 7017 Single Channel RJ45 Cat5e A/B/C/D Switch, with PoE Interface allows a COMMON port Device to connect into any of the four Destination Devices connected to the A, B, C, and D ports.The Model 7017 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled locally by manually operating the front panel pushbutton. The front panel LED display indicates the switch position and unit power status. Electro Standards can supply all of your Network Cable requirements. All data switches, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided. FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Front panel LED's display present position and power status. Accepts PoE power to Ethernet Interface via the COMMON port and provides PoE to the selected A, B, C, and D ports. Certified for Cat5e compliance. Attractive all metal black box packaging provides EMI/RFI Shielding. Custom length Cat5e RJ45 cables available for your switch application.
Datasheet
Description
The PathWay® Model 7017 Single Channel RJ45 Cat5e A/B/C/D Switch, with PoE Interface allows a COMMON port Device to connect into any of the four Destination Devices connected to the A, B, C, and D ports.The Model 7017 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled locally by manually operating the front panel pushbutton. The front panel LED display indicates the switch position and unit power status. Electro Standards can supply all of your Network Cable requirements. All data switches, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided. FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Front panel LED's display present position and power status. Accepts PoE power to Ethernet Interface via the COMMON port and provides PoE to the selected A, B, C, and D ports. Certified for Cat5e compliance. Attractive all metal black box packaging provides EMI/RFI Shielding. Custom length Cat5e RJ45 cables available for your switch application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel RJ45CAT5eA/B/C/D Switch, with PoE Interface - Model 7017 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel RJ45CAT5eA/B/C/D Switch, with PoE Interface
Model 7017
Single Channel RJ45CAT5eA/B/C/D Switch, with PoE Interface Model 7017
The PathWay® Model 7017 Single Channel RJ45 Cat5e A/B/C/D Switch, with PoE Interface allows a COMMON port Device to connect into any of the four Destination Devices connected to the A, B, C, and D ports.The Model 7017 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack. The switch may be controlled locally by manually operating the front panel pushbutton. The front panel LED display indicates the switch position and unit power status. Electro Standards can supply all of your Network Cable requirements. All data switches, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided. FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Front panel LED's display present position and power status. Accepts PoE power to Ethernet Interface via the COMMON port and provides PoE to the selected A, B, C, and D ports. Certified for Cat5e compliance. Attractive all metal black box packaging provides EMI/RFI Shielding. Custom length Cat5e RJ45 cables available for your switch application.

The PathWay® Model 7017 Single Channel RJ45 Cat5e A/B/C/D Switch, with PoE Interface allows a COMMON port Device to connect into any of the four Destination Devices connected to the A, B, C, and D ports.The Model 7017 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

The switch may be controlled locally by manually operating the front panel pushbutton. The front panel LED display indicates the switch position and unit power status.

Electro Standards can supply all of your Network Cable requirements.

All data switches, data communication products, and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.

FEATURES:

  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched via break-before-make electromechanical relays.
  • The unit maintains last set position on power loss and continues to pass data.
  • Front panel pushbutton control.
  • Front panel LED's display present position and power status.
  • Accepts PoE power to Ethernet Interface via the COMMON port and provides PoE to the selected A, B, C, and D ports.
  • Certified for Cat5e compliance.
  • Attractive all metal black box packaging provides EMI/RFI Shielding.
  • Custom length Cat5e RJ45 cables available for your switch application.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7017
Product Name Single Channel RJ45CAT5eA/B/C/D Switch, with PoE Interface
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2723478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
View Details