Electro Standards Laboratories 10-Channel (9) DB9 / (1) RJ45 Cat5e A/B Switch Model 7336

Description
The PathWay® Model 7336 10-Channel (9) DB9 and (1) RJ45 Cat5e A/B Switch with Contact Closure Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port, for each channel. The Model 7336 features 9 channels of DB9 interface switching and a single channel of RJ45 Cat5e interface switching. The Model 7336 dimensions are 19" W x 3.5" H x 8" D. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED or by a set of dry contacts on the remote DB9 port.
Datasheet
Description
The PathWay® Model 7336 10-Channel (9) DB9 and (1) RJ45 Cat5e A/B Switch with Contact Closure Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port, for each channel. The Model 7336 features 9 channels of DB9 interface switching and a single channel of RJ45 Cat5e interface switching. The Model 7336 dimensions are 19" W x 3.5" H x 8" D. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED or by a set of dry contacts on the remote DB9 port.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-Channel (9) DB9 / (1) RJ45 Cat5e A/B Switch - Model 7336 - Electro Standards Laboratories
Cranston, RI, USA
10-Channel (9) DB9 / (1) RJ45 Cat5e A/B Switch
Model 7336
10-Channel (9) DB9 / (1) RJ45 Cat5e A/B Switch Model 7336
The PathWay® Model 7336 10-Channel (9) DB9 and (1) RJ45 Cat5e A/B Switch with Contact Closure Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port, for each channel. The Model 7336 features 9 channels of DB9 interface switching and a single channel of RJ45 Cat5e interface switching. The Model 7336 dimensions are 19" W x 3.5" H x 8" D. The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED or by a set of dry contacts on the remote DB9 port.

The PathWay® Model 7336 10-Channel (9) DB9 and (1) RJ45 Cat5e A/B Switch with Contact Closure Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port, for each channel.

The Model 7336 features 9 channels of DB9 interface switching and a single channel of RJ45 Cat5e interface switching. The Model 7336 dimensions are 19" W x 3.5" H x 8" D.

The switch may be controlled manually via the front panel pushbutton or remotely from a DB9 port located on the rear of the unit. Switch position state may be attained via the front panel LED or by a set of dry contacts on the remote DB9 port.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7336
Product Name 10-Channel (9) DB9 / (1) RJ45 Cat5e A/B Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Unmanaged Basic Industrial Ethernet Switches - INS-840G - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Optical Network Repeater - 2062 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Token Ring, ARCNET
View Details