Electro Standards Laboratories 5-Channel RJ45 Cat5e A/B Keylock Switch, Individual Control of 3-Channel & 2-Channel Model 9476

Description
FEATURES: The two, Channel keylock actuators on the front panel allow the user to insert a key and switch groups of RJ45 Cat5e connector ports. Channel 1 simultaneously switches three channels of RJ45 Cat5e A/B connector groups using a style A key. Channel 2 simultaneously switches three channels of RJ45 Cat5e A/b connector groups using a style B key. Tested for Cat5e compliance. All 8 pins of the RJ45 interface are switched via break-before-make keylock switch. Key is removable in the A position and captive in the B position. High quality sealed switch with self-wiping low impedance contacts. Manually operated keylock switch. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime warranty against manufacturing defects. The LineSelect™ Model 9476 switches two groups of RJ45 Cat5e ports; Channel 1 simultaneously switches three A/B RJ45 Cat5e connector groups; Channel 2 simultaneously switches two A/B RJ45 Cat5e connector groups. Each channel is switched by inserting a unique key into its corresponding keylock actuator located on the front panel. The key for Channel 1 is style A key; the key for Channel 2 is a style B key.
Datasheet
Description
FEATURES: The two, Channel keylock actuators on the front panel allow the user to insert a key and switch groups of RJ45 Cat5e connector ports. Channel 1 simultaneously switches three channels of RJ45 Cat5e A/B connector groups using a style A key. Channel 2 simultaneously switches three channels of RJ45 Cat5e A/b connector groups using a style B key. Tested for Cat5e compliance. All 8 pins of the RJ45 interface are switched via break-before-make keylock switch. Key is removable in the A position and captive in the B position. High quality sealed switch with self-wiping low impedance contacts. Manually operated keylock switch. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime warranty against manufacturing defects. The LineSelect™ Model 9476 switches two groups of RJ45 Cat5e ports; Channel 1 simultaneously switches three A/B RJ45 Cat5e connector groups; Channel 2 simultaneously switches two A/B RJ45 Cat5e connector groups. Each channel is switched by inserting a unique key into its corresponding keylock actuator located on the front panel. The key for Channel 1 is style A key; the key for Channel 2 is a style B key.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Channel RJ45 Cat5e A/B Keylock Switch, Individual Control of 3-Channel & 2-Channel - Model 9476 - Electro Standards Laboratories
Cranston, RI, USA
5-Channel RJ45 Cat5e A/B Keylock Switch, Individual Control of 3-Channel & 2-Channel
Model 9476
5-Channel RJ45 Cat5e A/B Keylock Switch, Individual Control of 3-Channel & 2-Channel Model 9476
FEATURES: The two, Channel keylock actuators on the front panel allow the user to insert a key and switch groups of RJ45 Cat5e connector ports. Channel 1 simultaneously switches three channels of RJ45 Cat5e A/B connector groups using a style A key. Channel 2 simultaneously switches three channels of RJ45 Cat5e A/b connector groups using a style B key. Tested for Cat5e compliance. All 8 pins of the RJ45 interface are switched via break-before-make keylock switch. Key is removable in the A position and captive in the B position. High quality sealed switch with self-wiping low impedance contacts. Manually operated keylock switch. No power required. Attractive all metal black box packaging provides EMI/RFI shielding. Rackmount configuration is standard. Lifetime warranty against manufacturing defects. The LineSelect™ Model 9476 switches two groups of RJ45 Cat5e ports; Channel 1 simultaneously switches three A/B RJ45 Cat5e connector groups; Channel 2 simultaneously switches two A/B RJ45 Cat5e connector groups. Each channel is switched by inserting a unique key into its corresponding keylock actuator located on the front panel. The key for Channel 1 is style A key; the key for Channel 2 is a style B key.

FEATURES:

  • The two, Channel keylock actuators on the front panel allow the user to insert a key and switch groups of RJ45 Cat5e connector ports.
  • Channel 1 simultaneously switches three channels of RJ45 Cat5e A/B connector groups using a style A key.
  • Channel 2 simultaneously switches three channels of RJ45 Cat5e A/b connector groups using a style B key.
  • Tested for Cat5e compliance.
  • All 8 pins of the RJ45 interface are switched via break-before-make keylock switch.
  • Key is removable in the A position and captive in the B position.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Manually operated keylock switch. No power required.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Rackmount configuration is standard.
  • Lifetime warranty against manufacturing defects.

The LineSelect™ Model 9476 switches two groups of RJ45 Cat5e ports; Channel 1 simultaneously switches three A/B RJ45 Cat5e connector groups; Channel 2 simultaneously switches two A/B RJ45 Cat5e connector groups. Each channel is switched by inserting a unique key into its corresponding keylock actuator located on the front panel. The key for Channel 1 is style A key; the key for Channel 2 is a style B key.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 9476
Product Name 5-Channel RJ45 Cat5e A/B Keylock Switch, Individual Control of 3-Channel & 2-Channel
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 228169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 0.1000 Gbps
View Details