Electro Standards Laboratories RJ45 CAT5e Switch, No Enclosure, Custom Leg Lengths Model 8085

Description
The Model 8085-XXX Single Channel RJ45 Cat5e A/B Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 8085-XXX is provided as a rotary switch with cabled RJ45’s for installation into any custom enclosure. No power is required for operation. FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched. No power required for operation. Switch and cabled RJ45’s allow install into custom enclosures. Leg Lengths: XXX - (feet). Certifications ed for Cat 5e compliance. COMPONENTS PROVIDED: Rotary Switch with A/B/COM RJ45’s – The switch has the RJ45’s soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch. Knob – To be installed on the rotary switch shaft to facilitate turning the switch. (P/N 502241). Allen Wrench – The 1/16” Allen wrench provided for installing the knob. (P/N 507460).
Datasheet
Description
The Model 8085-XXX Single Channel RJ45 Cat5e A/B Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 8085-XXX is provided as a rotary switch with cabled RJ45’s for installation into any custom enclosure. No power is required for operation. FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched. No power required for operation. Switch and cabled RJ45’s allow install into custom enclosures. Leg Lengths: XXX - (feet). Certifications ed for Cat 5e compliance. COMPONENTS PROVIDED: Rotary Switch with A/B/COM RJ45’s – The switch has the RJ45’s soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch. Knob – To be installed on the rotary switch shaft to facilitate turning the switch. (P/N 502241). Allen Wrench – The 1/16” Allen wrench provided for installing the knob. (P/N 507460).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 CAT5e Switch, No Enclosure, Custom Leg Lengths - Model 8085 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 CAT5e Switch, No Enclosure, Custom Leg Lengths
Model 8085
RJ45 CAT5e Switch, No Enclosure, Custom Leg Lengths Model 8085
The Model 8085-XXX Single Channel RJ45 Cat5e A/B Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 8085-XXX is provided as a rotary switch with cabled RJ45’s for installation into any custom enclosure. No power is required for operation. FEATURES: The switch ports are transparent to all data. All (8) pins of the RJ45 interface are switched. No power required for operation. Switch and cabled RJ45’s allow install into custom enclosures. Leg Lengths: XXX - (feet). Certifications ed for Cat 5e compliance. COMPONENTS PROVIDED: Rotary Switch with A/B/COM RJ45’s – The switch has the RJ45’s soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch. Knob – To be installed on the rotary switch shaft to facilitate turning the switch. (P/N 502241). Allen Wrench – The 1/16” Allen wrench provided for installing the knob. (P/N 507460).

The Model 8085-XXX Single Channel RJ45 Cat5e A/B Rotary Switch allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 8085-XXX is provided as a rotary switch with cabled RJ45’s for installation into any custom enclosure. No power is required for operation.

FEATURES:

  • The switch ports are transparent to all data.
  • All (8) pins of the RJ45 interface are switched.
  • No power required for operation.
  • Switch and cabled RJ45’s allow install into custom enclosures.
  • Leg Lengths: XXX - (feet).
  • Certifications ed for Cat 5e compliance.

COMPONENTS PROVIDED:

  • Rotary Switch with A/B/COM RJ45’s – The switch has the RJ45’s soldered and labeled appropriately. The washer and nut for installing the switch is provided on the switch.
  • Knob – To be installed on the rotary switch shaft to facilitate turning the switch. (P/N 502241).
  • Allen Wrench – The 1/16” Allen wrench provided for installing the knob. (P/N 507460).
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 8085
Product Name RJ45 CAT5e Switch, No Enclosure, Custom Leg Lengths
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Unmanaged Industrial PoE+ Switches - INS-8224P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
OC1-Fiber Optic Bit Driver® - 2895 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details