Electro Standards Laboratories DB25 RS530 A/B Switch, 24VDC Power Model 7175

Description
FEATURES: Allows quick connection to any one of two DB25 devices from one COMMON device. All (25) pins of the DB25 RS530 interface connector are switched via break-before-make electromechanical relays. A, B, and COMMON are DB25 female port connectors. Eliminates the need to plug and unplug cables. The switch ports are transparent to all data. Ideal for "remote control only" applications. There is no local control on the Model 7175. Remote Contact Closure control provides dry contact logic to allow the control of the switch position. Front panel LED's display switch position and power status. The unit maintains last set position on power loss and continues to pass data. Upon power up, unit switches based on the state of contact closure. Requires customer supplied 24 VDC, 500mA power input. For a similar unit with Wide Range power supply, see PathWay® Model 7274, Cat No 307274. For a similar unit with 24 VDC power with front panel control, see PathWay® Model 7174, Cat No 307174. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. The PathWay® Model 7175 Single Channel DB25 RS530 A/B Switch with Contact Closure Remote allows a device connected to the "COM" port access to the "A" or "B" port. The Model 7175 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet
Description
FEATURES: Allows quick connection to any one of two DB25 devices from one COMMON device. All (25) pins of the DB25 RS530 interface connector are switched via break-before-make electromechanical relays. A, B, and COMMON are DB25 female port connectors. Eliminates the need to plug and unplug cables. The switch ports are transparent to all data. Ideal for "remote control only" applications. There is no local control on the Model 7175. Remote Contact Closure control provides dry contact logic to allow the control of the switch position. Front panel LED's display switch position and power status. The unit maintains last set position on power loss and continues to pass data. Upon power up, unit switches based on the state of contact closure. Requires customer supplied 24 VDC, 500mA power input. For a similar unit with Wide Range power supply, see PathWay® Model 7274, Cat No 307274. For a similar unit with 24 VDC power with front panel control, see PathWay® Model 7174, Cat No 307174. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. The PathWay® Model 7175 Single Channel DB25 RS530 A/B Switch with Contact Closure Remote allows a device connected to the "COM" port access to the "A" or "B" port. The Model 7175 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 RS530 A/B Switch, 24VDC Power - Model 7175 - Electro Standards Laboratories
Cranston, RI, USA
DB25 RS530 A/B Switch, 24VDC Power
Model 7175
DB25 RS530 A/B Switch, 24VDC Power Model 7175
FEATURES: Allows quick connection to any one of two DB25 devices from one COMMON device. All (25) pins of the DB25 RS530 interface connector are switched via break-before-make electromechanical relays. A, B, and COMMON are DB25 female port connectors. Eliminates the need to plug and unplug cables. The switch ports are transparent to all data. Ideal for "remote control only" applications. There is no local control on the Model 7175. Remote Contact Closure control provides dry contact logic to allow the control of the switch position. Front panel LED's display switch position and power status. The unit maintains last set position on power loss and continues to pass data. Upon power up, unit switches based on the state of contact closure. Requires customer supplied 24 VDC, 500mA power input. For a similar unit with Wide Range power supply, see PathWay® Model 7274, Cat No 307274. For a similar unit with 24 VDC power with front panel control, see PathWay® Model 7174, Cat No 307174. Attractive all metal black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. The PathWay® Model 7175 Single Channel DB25 RS530 A/B Switch with Contact Closure Remote allows a device connected to the "COM" port access to the "A" or "B" port. The Model 7175 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

FEATURES:

  • Allows quick connection to any one of two DB25 devices from one COMMON device.
  • All (25) pins of the DB25 RS530 interface connector are switched via break-before-make electromechanical relays.
  • A, B, and COMMON are DB25 female port connectors.
  • Eliminates the need to plug and unplug cables.
  • The switch ports are transparent to all data.
  • Ideal for "remote control only" applications.
    There is no local control on the Model 7175.
  • Remote Contact Closure control provides dry contact logic to allow the control of the switch position.
  • Front panel LED's display switch position and power status.
  • The unit maintains last set position on power loss and continues to pass data.
  • Upon power up, unit switches based on the state of contact closure.
  • Requires customer supplied 24 VDC, 500mA power input.
  • For a similar unit with Wide Range power supply, see PathWay® Model 7274, Cat No 307274.
  • For a similar unit with 24 VDC power with front panel control, see PathWay® Model 7174, Cat No 307174.
  • Attractive all metal black box packaging provides EMI/RFI shielding.
  • Custom length DB25 cables available for your switch installation.

The PathWay® Model 7175 Single Channel DB25 RS530 A/B Switch with Contact Closure Remote allows a device connected to the "COM" port access to the "A" or "B" port. The Model 7175 is enclosed in a 1U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7175
Product Name DB25 RS530 A/B Switch, 24VDC Power
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 2250202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Area Network Type LAN Capable
Network Media Wireless
View Details