Electro Standards Laboratories Dual Channel RS530 Mode-S Switch Model 7254

Description
The switched ports are transparent to all data. The DTR / DCD lines of the RS530 interface are switched based on desired position, TXD, TXC are passed through the unit from IN to OUT at all times. Channels 1 & 2 are switched independently. Switch data activity may be monitored via the Remote port. Switch position can be interpreted / read by status pins that are part of the Remote port. Switch position is managed by the device connected to the Remote port, exclusively. Front panel LEDs display the current switch position and power status. Switches are latching and maintain their position during power loss. Twelve pins per channel are supported (4 pins switched, 8 pins bussed through).
Datasheet
Description
The switched ports are transparent to all data. The DTR / DCD lines of the RS530 interface are switched based on desired position, TXD, TXC are passed through the unit from IN to OUT at all times. Channels 1 & 2 are switched independently. Switch data activity may be monitored via the Remote port. Switch position can be interpreted / read by status pins that are part of the Remote port. Switch position is managed by the device connected to the Remote port, exclusively. Front panel LEDs display the current switch position and power status. Switches are latching and maintain their position during power loss. Twelve pins per channel are supported (4 pins switched, 8 pins bussed through).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel RS530 Mode-S Switch - Model 7254 - Electro Standards Laboratories
Cranston, RI, USA
Dual Channel RS530 Mode-S Switch
Model 7254
Dual Channel RS530 Mode-S Switch Model 7254
The switched ports are transparent to all data. The DTR / DCD lines of the RS530 interface are switched based on desired position, TXD, TXC are passed through the unit from IN to OUT at all times. Channels 1 & 2 are switched independently. Switch data activity may be monitored via the Remote port. Switch position can be interpreted / read by status pins that are part of the Remote port. Switch position is managed by the device connected to the Remote port, exclusively. Front panel LEDs display the current switch position and power status. Switches are latching and maintain their position during power loss. Twelve pins per channel are supported (4 pins switched, 8 pins bussed through).
  • The switched ports are transparent to all data.
  • The DTR / DCD lines of the RS530 interface are switched based on desired position, TXD, TXC are passed through the unit from IN to OUT at all times.
  • Channels 1 & 2 are switched independently.
  • Switch data activity may be monitored via the Remote port.
  • Switch position can be interpreted / read by status pins that are part of the Remote port.
  • Switch position is managed by the device connected to the Remote port, exclusively.
  • Front panel LEDs display the current switch position and power status.
  • Switches are latching and maintain their position during power loss.
  • Twelve pins per channel are supported (4 pins switched, 8 pins bussed through).
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7254
Product Name Dual Channel RS530 Mode-S Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2661754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 26 #
View Details