Electro Standards Laboratories Dual Channel DB9 A/B Switch withRS232, Telnet and GUI Model 7369

Description
Allows quick connection to any one of two DB9 interface devices from one COMMON port for each channel. The switch ports are transparent to all data. All (9) pins of the DB9 interface are switched. Independent control of each channel, with gang controls. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Control of the switch position from a 10/100-Base-T LAN Ethernet environment. Remote Control RS232, Telnet command interface or Graphical User Interface that allow the user to control switch position, lockout front panel operations and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Front panel LED's display present position and power status. Attractive anodized black box packaging provides EMI/RF shielding. Custom length DB9 cables available for your switch installation. The PathWay® Model 7369 Dual Channel A/B switch with RS232, Telnet and GUI allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports for each channel. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and graphical user interface. The unit can also be controlled via RS232 ASCII commands through the Rear Panel DB9 Remote Port. The Model 7369 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet
Description
Allows quick connection to any one of two DB9 interface devices from one COMMON port for each channel. The switch ports are transparent to all data. All (9) pins of the DB9 interface are switched. Independent control of each channel, with gang controls. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Control of the switch position from a 10/100-Base-T LAN Ethernet environment. Remote Control RS232, Telnet command interface or Graphical User Interface that allow the user to control switch position, lockout front panel operations and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Front panel LED's display present position and power status. Attractive anodized black box packaging provides EMI/RF shielding. Custom length DB9 cables available for your switch installation. The PathWay® Model 7369 Dual Channel A/B switch with RS232, Telnet and GUI allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports for each channel. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and graphical user interface. The unit can also be controlled via RS232 ASCII commands through the Rear Panel DB9 Remote Port. The Model 7369 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel DB9 A/B Switch withRS232, Telnet and GUI - Model 7369 - Electro Standards Laboratories
Cranston, RI, USA
Dual Channel DB9 A/B Switch withRS232, Telnet and GUI
Model 7369
Dual Channel DB9 A/B Switch withRS232, Telnet and GUI Model 7369
Allows quick connection to any one of two DB9 interface devices from one COMMON port for each channel. The switch ports are transparent to all data. All (9) pins of the DB9 interface are switched. Independent control of each channel, with gang controls. Front panel pushbutton control. Switch maintains position on power loss and continues to pass data. Control of the switch position from a 10/100-Base-T LAN Ethernet environment. Remote Control RS232, Telnet command interface or Graphical User Interface that allow the user to control switch position, lockout front panel operations and obtain switch status. Remote control of the switch is password protected, where the password protection can be disabled. Front panel LED's display present position and power status. Attractive anodized black box packaging provides EMI/RF shielding. Custom length DB9 cables available for your switch installation. The PathWay® Model 7369 Dual Channel A/B switch with RS232, Telnet and GUI allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports for each channel. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and graphical user interface. The unit can also be controlled via RS232 ASCII commands through the Rear Panel DB9 Remote Port. The Model 7369 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.
  • Allows quick connection to any one of two DB9 interface devices from one COMMON port for each channel.
  • The switch ports are transparent to all data.
  • All (9) pins of the DB9 interface are switched.
  • Independent control of each channel, with gang controls.
  • Front panel pushbutton control.
  • Switch maintains position on power loss and continues to pass data.
  • Control of the switch position from a 10/100-Base-T LAN Ethernet environment.
  • Remote Control RS232, Telnet command interface or Graphical User Interface that allow the user to control switch position, lockout front panel operations and obtain switch status.
  • Remote control of the switch is password protected, where the password protection can be disabled.
  • Front panel LED's display present position and power status.
  • Attractive anodized black box packaging provides EMI/RF shielding.
  • Custom length DB9 cables available for your switch installation.

The PathWay® Model 7369 Dual Channel A/B switch with RS232, Telnet and GUI allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports for each channel. Remote Control access can be accomplished using an Ethernet 10/100Base-T connection and graphical user interface. The unit can also be controlled via RS232 ASCII commands through the Rear Panel DB9 Remote Port. The Model 7369 is enclosed in a 1U, full rack size, black anodized chassis designed to provide EMI/RFI shielding and fit in a standard 19" rack.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7369
Product Name Dual Channel DB9 A/B Switch withRS232, Telnet and GUI
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Telnet, GUI, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 302597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 2 #
Data Rate 1 Gbps
View Details