Electro Standards Laboratories Dual CAT5e RJ45 A/B.OFFLINE Switch Model 7352

Description
The switch ports are transparent to all data. All 8 pins of the RJ45 interface are switched. Interface meets Cat5e performance. All switched signals are passed via latching copper contact relays that maintain their position and continuity even in the event of a power loss or failure. No local control Exclusive Remote Control of the switch position from a 10/100-Base-T LAN Ethernet environment. Remote Telnet command interface or Graphical User Interface that allows the user to control switch position and obtain switch status. Front panel LEDs display switch position for each channel as well as power status.
Datasheet
Description
The switch ports are transparent to all data. All 8 pins of the RJ45 interface are switched. Interface meets Cat5e performance. All switched signals are passed via latching copper contact relays that maintain their position and continuity even in the event of a power loss or failure. No local control Exclusive Remote Control of the switch position from a 10/100-Base-T LAN Ethernet environment. Remote Telnet command interface or Graphical User Interface that allows the user to control switch position and obtain switch status. Front panel LEDs display switch position for each channel as well as power status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual CAT5e RJ45 A/B.OFFLINE Switch - Model 7352 - Electro Standards Laboratories
Cranston, RI, USA
Dual CAT5e RJ45 A/B.OFFLINE Switch
Model 7352
Dual CAT5e RJ45 A/B.OFFLINE Switch Model 7352
The switch ports are transparent to all data. All 8 pins of the RJ45 interface are switched. Interface meets Cat5e performance. All switched signals are passed via latching copper contact relays that maintain their position and continuity even in the event of a power loss or failure. No local control Exclusive Remote Control of the switch position from a 10/100-Base-T LAN Ethernet environment. Remote Telnet command interface or Graphical User Interface that allows the user to control switch position and obtain switch status. Front panel LEDs display switch position for each channel as well as power status.
  • The switch ports are transparent to all data.
  • All 8 pins of the RJ45 interface are switched.
  • Interface meets Cat5e performance.
  • All switched signals are passed via latching
    copper contact relays that maintain their position
    and continuity even in the event of a power loss or failure.
  • No local control
  • Exclusive Remote Control of the switch position
    from a 10/100-Base-T LAN Ethernet environment.
  • Remote Telnet command interface or Graphical User
    Interface that allows the user to control switch position
    and obtain switch status.
  • Front panel LEDs display switch position for each
    channel as well as power status.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Equipment
Product Number Model 7352
Product Name Dual CAT5e RJ45 A/B.OFFLINE Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2558433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details